STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F217VGT6 STM32F217VGT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261406-STM32F217VGT 6 Series: STM32 F2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 120MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F217VG Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): EFM32GG11B510F2048IQ 100-A; EFM32GG11B420F2048IQ 100-A; MK30DN512ZVLL10; Introduction Date: November 25, 2010 ECCN: 5A992.c Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261406-STM32F217VGT 6 Series: STM32 F2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 120MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F217VG Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): EFM32GG11B510F2048IQ 100-A; EFM32GG11B420F2048IQ 100-A; MK30DN512ZVLL10; Introduction Date: November 25, 2010 ECCN: 5A992.c Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F217VGT6 - 1261406-STM32F217VGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F217VGT6
1261406-STM32F217VGT6
Embedded - Embedded - Microcontrollers - STM32F217VGT6 1261406-STM32F217VGT6
Manufacturer: STMicroelectronics Win Source Part Number: 1261406-STM32F217VGT 6 Series: STM32 F2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 120MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F217VG Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): EFM32GG11B510F2048IQ 100-A; EFM32GG11B420F2048IQ 100-A; MK30DN512ZVLL10; Introduction Date: November 25, 2010 ECCN: 5A992.c Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261406-STM32F217VGT6
Series: STM32 F2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 120MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32F217VG
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): EFM32GG11B510F2048IQ100-A; EFM32GG11B420F2048IQ100-A; MK30DN512ZVLL10;
Introduction Date: November 25, 2010
ECCN: 5A992.c
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-STM32F217VGT6
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-STM32F217VGT6
32-bit ARM Cortex-M3 MCU, 120MHz, 1MB Flash, Ethernet, LQFP Product overview: STM32F217VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217VGT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 120MHz, 1MB Flash, Ethernet, LQFP Product overview: STM32F217VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217VGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11187-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11187-ND
Microcontrollers 497-11187-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32F217VGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F217VGT6
Microcontrollers STM32F217VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F217VGT6
ARM Microcontrollers - MCU STM32F217VGT6
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 1024kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 1024kB

Buy Now Datasheet
Embedded - Microcontrollers - STM32F217VGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F217VGT6
Embedded - Microcontrollers STM32F217VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F217VGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F217VGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F217VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32F217VGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F217VGT6
Microcontrollers STM32F217VGT6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1261406-STM32F217VGT6 685-STM32F217VGT6 497-11187-ND STM32F217VGT6 STM32F217VGT6 STM32F217VGT6 STM32F217VGT6 STM32F217VGT6
Product Name Embedded - Embedded - Microcontrollers - STM32F217VGT6 ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 1000 KB 132 KB 132 KB 132 KB 132 KB 132 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - A2C00979801 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers