STMicroelectronics, Inc. ARM Cortex-M 120MHz 512KB Embedded Microcontroller MCU STM32F215VET6

Description
32b ARM Cortex-M3 MCU, 120MHz, 512KB Flash, LQFP Product overview: STM32F215VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F215VET6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM Cortex-M3 MCU, 120MHz, 512KB Flash, LQFP Product overview: STM32F215VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F215VET6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 120MHz 512KB Embedded Microcontroller MCU
685-STM32F215VET6
ARM Cortex-M 120MHz 512KB Embedded Microcontroller MCU 685-STM32F215VET6
32b ARM Cortex-M3 MCU, 120MHz, 512KB Flash, LQFP Product overview: STM32F215VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F215VET6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 120MHz, 512KB Flash, LQFP Product overview: STM32F215VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F215VET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F215VET6 - 708428-STM32F215VET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F215VET6
708428-STM32F215VET6
Embedded - Embedded - Microcontrollers - STM32F215VET6 708428-STM32F215VET6
Manufacturer: STMicroelectronics Win Source Part Number: 708428-STM32F215VET6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 120MHz Connectivity: CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: STM32F215 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 82 Date RAM Size: 132K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708428-STM32F215VET6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 120MHz
Connectivity: CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: STM32F215
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 82
Date RAM Size: 132K x 8

Buy Now
Microcontrollers - 497-11180-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11180-ND
Microcontrollers 497-11180-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F215VET6
ARM Microcontrollers - MCU STM32F215VET6
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 512kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 512kB

Buy Now Datasheet
Embedded - Microcontrollers - STM32F215VET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F215VET6
Embedded - Microcontrollers STM32F215VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F215VET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F215VET6
Microcontrollers STM32F215VET6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32F215VET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F215VET6
Microcontrollers STM32F215VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F215VET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F215VET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F215VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F215VET6 708428-STM32F215VET6 497-11180-ND STM32F215VET6 STM32F215VET6 STM32F215VET6 STM32F215VET6 STM32F215VET6
Product Name ARM Cortex-M 120MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F215VET6 Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
RAM 128 KB 512 KB 132 KB 132 KB 132 KB 132 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, MMC, UART, USART, CAN, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - C165LMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details