STMicroelectronics, Inc. Microcontrollers STM32F215RET6TR

Description
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F215RET6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F215RET6TR-ND
Microcontrollers STM32F215RET6TR-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263007-STM32F215RET6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263007-STM32F215RET6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263007-STM32F215RET6TR
Win Source Part Number: 1263007-STM32F215RET 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F2 Core Processor: ARM® Cortex®-M3 Speed: 120MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F215

Win Source Part Number: 1263007-STM32F215RET6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F2
Core Processor: ARM® Cortex®-M3
Speed: 120MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F215

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU
685-STM32F215RET6TR
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU 685-STM32F215RET6TR
32-Bit ARM Cortex-M3 MCU, 120MHz, 512KB Flash, 64-Pin PQFP Product overview: STM32F215RET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F215RET6TR can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M3 MCU, 120MHz, 512KB Flash, 64-Pin PQFP Product overview: STM32F215RET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F215RET6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F215RET6TR
ARM Microcontrollers - MCU STM32F215RET6TR
ARM Microcontrollers - MCU High-performance Arm Cortex-M3 MCU with 512 Kbytes Flash, 120 MHz CPU, ART Accelerator, HW crypto

ARM Microcontrollers - MCU High-performance Arm Cortex-M3 MCU with 512 Kbytes Flash, 120 MHz CPU, ART Accelerator, HW crypto

Buy Now Datasheet
Embedded - Microcontrollers - STM32F215RET6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F215RET6TR
Embedded - Microcontrollers STM32F215RET6TR
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F215RET6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F215RET6TR
Microcontrollers STM32F215RET6TR
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F215RET6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F215RET6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F215RET6TR
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F215RET6TR-ND 1263007-STM32F215RET6TR 685-STM32F215RET6TR STM32F215RET6TR STM32F215RET6TR STM32F215RET6TR STM32F215RET6TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 26 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 132 KB 512 KB 132 KB 132 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C90641701 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers