STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F207ZGT7 STM32F207ZGT7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708427-STM32F207ZGT7 Series: TPS series Series: STM32 F2 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M3 Speed: 120MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F207ZG Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): MK10X256VLQ100; PK10DX256ZVLQ10; PK10DN512ZVLQ10; ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708427-STM32F207ZGT7 Series: TPS series Series: STM32 F2 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M3 Speed: 120MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F207ZG Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): MK10X256VLQ100; PK10DX256ZVLQ10; PK10DN512ZVLQ10; ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F207ZGT7 - 708427-STM32F207ZGT7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F207ZGT7
708427-STM32F207ZGT7
Embedded - Embedded - Microcontrollers - STM32F207ZGT7 708427-STM32F207ZGT7
Manufacturer: STMicroelectronics Win Source Part Number: 708427-STM32F207ZGT7 Series: TPS series Series: STM32 F2 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M3 Speed: 120MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F207ZG Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): MK10X256VLQ100; PK10DX256ZVLQ10; PK10DN512ZVLQ10; ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708427-STM32F207ZGT7
Series: TPS series
Series: STM32 F2
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M3
Speed: 120MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 24x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32F207ZG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): MK10X256VLQ100; PK10DX256ZVLQ10; PK10DN512ZVLQ10;
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-STM32F207ZGT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 120MHz 1MB Embedded Microcontroller MCU
685-STM32F207ZGT7
32-bit 120MHz 1MB Embedded Microcontroller MCU 685-STM32F207ZGT7
32-bit ARM MCU, 120MHz, 1MB Flash, LQFP, 114 I/O, Ethernet Product overview: STM32F207ZGT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207ZGT7 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 120MHz, 1MB Flash, LQFP, 114 I/O, Ethernet Product overview: STM32F207ZGT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207ZGT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-13810-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13810-ND
Microcontrollers 497-13810-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F207ZGT7
ARM Microcontrollers - MCU STM32F207ZGT7
ARM Microcontrollers - MCU 32-Bit ARM Cortex 1024kb Connectivity

ARM Microcontrollers - MCU 32-Bit ARM Cortex 1024kb Connectivity

Buy Now Datasheet
Microcontrollers - STM32F207ZGT7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F207ZGT7
Microcontrollers STM32F207ZGT7
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F207ZGT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F207ZGT7
Embedded - Microcontrollers STM32F207ZGT7
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F207ZGT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F207ZGT7
Microcontrollers STM32F207ZGT7
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F207ZGT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F207ZGT7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F207ZGT7
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708427-STM32F207ZGT7 685-STM32F207ZGT7 497-13810-ND STM32F207ZGT7 STM32F207ZGT7 STM32F207ZGT7 STM32F207ZGT7 STM32F207ZGT7
Product Name Embedded - Embedded - Microcontrollers - STM32F207ZGT7 32-bit 120MHz 1MB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 1000 KB 128 KB 132 KB 132 KB 132 KB 132 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details