The Microcontroller MCU, part number 99W9848, features a 32-bit ARM Cortex-M3 core operating at a maximum frequency of 120 MHz. It is capable of executing instructions with 150 DMIPS performance and includes an Adaptive Real-Time Accelerator for efficient flash memory access. The device supports up to 1 MB of flash memory and 128 KB of SRAM, along with additional 4 KB of RAM. This microcontroller offers extensive connectivity options, including up to 15 communication interfaces such as I2C, USART, UART, SPI, and CAN. It also includes a USB 2.0 full-speed device/host/OTG controller and a 10/100 Ethernet MAC. The device is equipped with multiple timers, ADCs, and low-power modes, making it suitable for a variety of applications. The MCU is packaged in an LQFP-144 format, providing a compact solution for embedded systems. Its operating voltage range is from 1.8 to 3.6 V, and it supports various low-power modes to enhance energy efficiency in applications.
32b ARM Cortex-M3 MCU, 120MHz, 1MB Flash, 128KB RAM, LQFP Product overview: STM32F207ZGT6J from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207ZGT6J can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Win Source Part Number: 1262996-STM32F207ZGT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F2
Core Processor: ARM® Cortex®-M3
Speed: 120MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F207
Product Status: Obsolete
ARM Microcontrollers - MCU High-performance Arm Cortex-M3 MCU with 1 Mbyte Flash, 120 MHz CPU, ART Accelerator, Ethernet
IC MCU 32BIT 1MB FLASH 144LQFP
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-144; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F207ZGT6J | STM32F207ZGT6J-ND | 1262996-STM32F207ZGT6J | STM32F207ZGT6J | STM32F207ZGT6J | 99W9848 | STM32F207ZGT6J | STM32F207ZGT6J |
| Product Name | ARM Cortex-M 120MHz 1MB 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-144; Product Range Stmicroelectronics | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| RAM | 128 KB | 132 KB | 1000 KB | 128 KB | 132 KB | 132 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C, SPI, USB, Ethernet, IrDA, UART, USART, CAN, I2S | CAN; SPI; UART; USART; USB | ||||||
| Package Type | Other; LQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | Other; 144-LQFP | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |