STMicroelectronics, Inc. Microcontrollers STM32F207VGT7

Description
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-15624-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15624-ND
Microcontrollers 497-15624-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263001-STM32F207VGT7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263001-STM32F207VGT7
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263001-STM32F207VGT7
Win Source Part Number: 1263001-STM32F207VGT 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F2 Core Processor: ARM® Cortex®-M3 Speed: 120MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: -497-15624,STM32F207 VGT7,497-15624 Base Product Number: STM32F207

Win Source Part Number: 1263001-STM32F207VGT7
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F2
Core Processor: ARM® Cortex®-M3
Speed: 120MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: -497-15624,STM32F207VGT7,497-15624
Base Product Number: STM32F207

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-STM32F207VGT7
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-STM32F207VGT7
32-bit ARM Cortex-M3 MCU, 120MHz, 1MB Flash, 128KB RAM, LQFP Product overview: STM32F207VGT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207VGT7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 120MHz, 1MB Flash, 128KB RAM, LQFP Product overview: STM32F207VGT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207VGT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F207VGT7
ARM Microcontrollers - MCU STM32F207VGT7
ARM Microcontrollers - MCU 32-Bit ARM Cortex 1024kb Connectivity

ARM Microcontrollers - MCU 32-Bit ARM Cortex 1024kb Connectivity

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F207VGT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F207VGT7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F207VGT7
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32F207VGT7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F207VGT7
Microcontrollers STM32F207VGT7
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F207VGT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F207VGT7
Microcontrollers STM32F207VGT7
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F207VGT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F207VGT7
Embedded - Microcontrollers STM32F207VGT7
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics - 99W9847 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics
99W9847
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics 99W9847
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-100; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-100; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-15624-ND 1263001-STM32F207VGT7 685-STM32F207VGT7 STM32F207VGT7 STM32F207VGT7 STM32F207VGT7 STM32F207VGT7 STM32F207VGT7 99W9847
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 132 KB 1000 KB 128 KB 132 KB 132 KB 132 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details