STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F207IGH6J

Description
Win Source Part Number: 1262994-STM32F207IGH 6J Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F2 Core Processor: ARM® Cortex®-M3 Speed: 120MHz Package: Tray Standard Package: 168 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 201-UFBGA Supplier Device Package: 176+25UFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F207IGH6J,497-1 9165 Base Product Number: STM32F207 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1262994-STM32F207IGH 6J Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F2 Core Processor: ARM® Cortex®-M3 Speed: 120MHz Package: Tray Standard Package: 168 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 201-UFBGA Supplier Device Package: 176+25UFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F207IGH6J,497-1 9165 Base Product Number: STM32F207 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262994-STM32F207IGH6J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262994-STM32F207IGH6J
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262994-STM32F207IGH6J
Win Source Part Number: 1262994-STM32F207IGH 6J Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F2 Core Processor: ARM® Cortex®-M3 Speed: 120MHz Package: Tray Standard Package: 168 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 201-UFBGA Supplier Device Package: 176+25UFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F207IGH6J,497-1 9165 Base Product Number: STM32F207 Product Status: Obsolete

Win Source Part Number: 1262994-STM32F207IGH6J
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F2
Core Processor: ARM® Cortex®-M3
Speed: 120MHz
Package: Tray
Standard Package: 168
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 201-UFBGA
Supplier Device Package: 176+25UFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32F207IGH6J,497-19165
Base Product Number: STM32F207
Product Status: Obsolete

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-STM32F207IGH6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-STM32F207IGH6J
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-STM32F207IGH6J
32-bit ARM Cortex-M3 MCU, 120MHz, 1MB Flash, 128KB RAM, 140 I/O Product overview: STM32F207IGH6J from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IGH6J can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 120MHz, 1MB Flash, 128KB RAM, 140 I/O Product overview: STM32F207IGH6J from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IGH6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19165-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19165-ND
Microcontrollers 497-19165-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F207IGH6J
ARM Microcontrollers - MCU STM32F207IGH6J
ARM Microcontrollers - MCU High-performance Arm Cortex-M3 MCU with 1 Mbyte Flash, 120 MHz CPU, ART Accelerator, Ethernet

ARM Microcontrollers - MCU High-performance Arm Cortex-M3 MCU with 1 Mbyte Flash, 120 MHz CPU, ART Accelerator, Ethernet

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F207IGH6J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F207IGH6J
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F207IGH6J
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site
Microcontrollers - STM32F207IGH6J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F207IGH6J
Microcontrollers STM32F207IGH6J
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F207IGH6J - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F207IGH6J
Embedded - Microcontrollers STM32F207IGH6J
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262994-STM32F207IGH6J 685-STM32F207IGH6J 497-19165-ND STM32F207IGH6J STM32F207IGH6J STM32F207IGH6J STM32F207IGH6J
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
RAM 1000 KB 128 KB 132 KB 132 KB 132 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7158DMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details