STMicroelectronics, Inc. ARM Cortex-M 120MHz 1MB BGA Embedded Microcontroller MCU STM32F207IGH6

Description
32b ARM Cortex-M3 MCU, 120MHz, 1MB Flash, BGA, Ethernet, USB, SPI, I2C Product overview: STM32F207IGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IGH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM Cortex-M3 MCU, 120MHz, 1MB Flash, BGA, Ethernet, USB, SPI, I2C Product overview: STM32F207IGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IGH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 120MHz 1MB BGA Embedded Microcontroller MCU - 685-STM32F207IGH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 120MHz 1MB BGA Embedded Microcontroller MCU
685-STM32F207IGH6
ARM Cortex-M 120MHz 1MB BGA Embedded Microcontroller MCU 685-STM32F207IGH6
32b ARM Cortex-M3 MCU, 120MHz, 1MB Flash, BGA, Ethernet, USB, SPI, I2C Product overview: STM32F207IGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IGH6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 120MHz, 1MB Flash, BGA, Ethernet, USB, SPI, I2C Product overview: STM32F207IGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IGH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11168-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11168-ND
Microcontrollers 497-11168-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F207IGH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F207IGH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F207IGH6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site
Microcontrollers - STM32F207IGH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F207IGH6
Microcontrollers STM32F207IGH6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M3, 120Mhz, Ufbga-176; Product Range Stmicroelectronics - 46W2190 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M3, 120Mhz, Ufbga-176; Product Range Stmicroelectronics
46W2190
Mcu, 32Bit, Cortex-M3, 120Mhz, Ufbga-176; Product Range Stmicroelectronics 46W2190
MCU, 32BIT, CORTEX-M3, 120MHZ, UFBGA-176; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M3, 120MHZ, UFBGA-176; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F207IGH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F207IGH6
Embedded - Microcontrollers STM32F207IGH6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F207IGH6
ARM Microcontrollers - MCU STM32F207IGH6
ARM Microcontrollers - MCU 32-Bit ARM Cortex M3 CAM 1024 kB

ARM Microcontrollers - MCU 32-Bit ARM Cortex M3 CAM 1024 kB

Buy Now Datasheet
Microcontrollers - STM32F207IGH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F207IGH6
Microcontrollers STM32F207IGH6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F207IGH6 497-11168-ND STM32F207IGH6 STM32F207IGH6 46W2190 STM32F207IGH6 STM32F207IGH6 STM32F207IGH6
Product Name ARM Cortex-M 120MHz 1MB BGA Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M3, 120Mhz, Ufbga-176; Product Range Stmicroelectronics Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
RAM 128 KB 132 KB 132 KB 132 KB 128 KB 132 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, Ethernet, IrDA, UART, USART, CAN, LIN, I2S CAN; SPI; UART; USART; USB
Package Type Other; BGA Other; 201-UFBGA BGA; Other; 201-UFBGA BGA; Other; 201-UFBGA Other; 201-UFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details