STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F207IFT6 STM32F207IFT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708423-STM32F207IFT6 Series: TPS series Series: STM32 F2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 120MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F207IF Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): SPC5746BSK1MKU2; SPC5746BBK1AMKU2; SPC5607BECLU; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708423-STM32F207IFT6 Series: TPS series Series: STM32 F2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 120MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F207IF Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): SPC5746BSK1MKU2; SPC5746BBK1AMKU2; SPC5607BECLU; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F207IFT6 is a 32-bit microcontroller based on the Arm® Cortex®-M3 core, operating at a maximum frequency of 120 MHz. It features an Adaptive Real-Time Accelerator (ART Accelerator,Ñ¢) that enables zero-wait state execution from Flash memory, achieving performance of 150 DMIPS. The microcontroller includes up to 1 MB of Flash memory and 128 + 4 KB of SRAM, along with a flexible static memory controller that supports various memory types. This device supports a wide range of connectivity options, including USB OTG HS/FS, Ethernet, and multiple communication interfaces such as I2C, USART, UART, SPI, and CAN. It is equipped with 17 timers, three 12-bit ADCs with up to 24 channels, and two 12-bit DACs, making it suitable for various applications requiring precise control and data acquisition. The STM32F207IFT6 also incorporates low-power modes, allowing for efficient power management, and features a comprehensive set of I/O ports with interrupt capabilities. It is available in multiple package options, including LQFP and UFBGA, providing flexibility for different design requirements. This microcontroller is ideal for applications that demand high performance, extensive connectivity, and efficient power usage.

Datasheet Summary
Powered by GS/AI

The STM32F207IFT6 is a 32-bit microcontroller based on the Arm® Cortex®-M3 core, operating at a maximum frequency of 120 MHz. It features an Adaptive Real-Time Accelerator (ART Accelerator,Ñ¢) that enables zero-wait state execution from Flash memory, achieving performance of 150 DMIPS. The microcontroller includes up to 1 MB of Flash memory and 128 + 4 KB of SRAM, along with a flexible static memory controller that supports various memory types. This device supports a wide range of connectivity options, including USB OTG HS/FS, Ethernet, and multiple communication interfaces such as I2C, USART, UART, SPI, and CAN. It is equipped with 17 timers, three 12-bit ADCs with up to 24 channels, and two 12-bit DACs, making it suitable for various applications requiring precise control and data acquisition. The STM32F207IFT6 also incorporates low-power modes, allowing for efficient power management, and features a comprehensive set of I/O ports with interrupt capabilities. It is available in multiple package options, including LQFP and UFBGA, providing flexibility for different design requirements. This microcontroller is ideal for applications that demand high performance, extensive connectivity, and efficient power usage.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F207IFT6 - 708423-STM32F207IFT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F207IFT6
708423-STM32F207IFT6
Embedded - Embedded - Microcontrollers - STM32F207IFT6 708423-STM32F207IFT6
Manufacturer: STMicroelectronics Win Source Part Number: 708423-STM32F207IFT6 Series: TPS series Series: STM32 F2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 120MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F207IF Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): SPC5746BSK1MKU2; SPC5746BBK1AMKU2; SPC5607BECLU; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708423-STM32F207IFT6
Series: TPS series
Series: STM32 F2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 120MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 24x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32F207IF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): SPC5746BSK1MKU2; SPC5746BBK1AMKU2; SPC5607BECLU;
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-11480-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11480-ND
Microcontrollers 497-11480-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
32-bit 120MHz 768KB Embedded Microcontroller MCU - 685-STM32F207IFT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 120MHz 768KB Embedded Microcontroller MCU
685-STM32F207IFT6
32-bit 120MHz 768KB Embedded Microcontroller MCU 685-STM32F207IFT6
32-bit ARM MCU, 120MHz, 768KB Flash, LQFP, 140 I/O Product overview: STM32F207IFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IFT6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 120MHz, 768KB Flash, LQFP, 140 I/O Product overview: STM32F207IFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IFT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F207IFT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F207IFT6
Embedded - Microcontrollers STM32F207IFT6
IC MCU 32BIT 768KB FLASH 176LQFP

IC MCU 32BIT 768KB FLASH 176LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F207IFT6
ARM Microcontrollers - MCU STM32F207IFT6
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 768kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 768kB

Buy Now Datasheet
Microcontrollers - STM32F207IFT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F207IFT6
Microcontrollers STM32F207IFT6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - STM32F207IFT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F207IFT6
Microcontrollers STM32F207IFT6
IC MCU 32BIT 768KB FLASH 176LQFP

IC MCU 32BIT 768KB FLASH 176LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F207IFT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F207IFT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F207IFT6
IC MCU 32BIT 768KB FLASH 176LQFP

IC MCU 32BIT 768KB FLASH 176LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-176; Product Range Stmicroelectronics - 59T6688 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-176; Product Range Stmicroelectronics
59T6688
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-176; Product Range Stmicroelectronics 59T6688
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-176; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:768KB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-176; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:768KB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708423-STM32F207IFT6 497-11480-ND 685-STM32F207IFT6 STM32F207IFT6 STM32F207IFT6 STM32F207IFT6 STM32F207IFT6 STM32F207IFT6 59T6688
Product Name Embedded - Embedded - Microcontrollers - STM32F207IFT6 Microcontrollers 32-bit 120MHz 768KB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-176; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 768 KB 132 KB 132 KB 132 KB 132 KB 132 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products