32b ARM Cortex-M3 MCU, 120MHz, 768KB Flash, BGA Product overview: STM32F207IFH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 768KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 768KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IFH6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 176+25UFBGA (10x10)
Manufacturer: STMicroelectronics
Win Source Part Number: 708422-STM32F207IFH6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 120MHz
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 176+25UFBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 201-UFBGA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: STM32F207
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 140
Date RAM Size: 132K x 8
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 176+25UFBGA (10x10)
ARM Microcontrollers - MCU 32-Bit ARM Cortex 768kb Connectivity
IC MCU 32BIT 768KB FLSH 176UFBGA
IC MCU 32BIT 768KB FLSH 176UFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F207IFH6 | STM32F207IFH6-ND | 708422-STM32F207IFH6 | STM32F207IFH6 | STM32F207IFH6 | STM32F207IFH6 | STM32F207IFH6 |
| Product Name | ARM Cortex-M 120MHz 768KB BGA Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - STM32F207IFH6 | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| RAM | 128 KB | 132 KB | 768 KB | 132 KB | 132 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, SPI, USB, Ethernet, IrDA, UART, USART, CAN, I2S | CAN; SPI; UART; USART; USB | |||||
| Package Type | Other; BGA | Other; 201-UFBGA | BGA; Other; 201-UFBGA | BGA; Other; 201-UFBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |