STMicroelectronics, Inc. 120MHz 512KB Embedded Microcontroller MCU STM32F207IET6

Description
32b ARM MCU, 120MHz, 512KB Flash, LQFP, 140 I/O, Ethernet Product overview: STM32F207IET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IET6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU, 120MHz, 512KB Flash, LQFP, 140 I/O, Ethernet Product overview: STM32F207IET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IET6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120MHz 512KB Embedded Microcontroller MCU - 685-STM32F207IET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120MHz 512KB Embedded Microcontroller MCU
685-STM32F207IET6
120MHz 512KB Embedded Microcontroller MCU 685-STM32F207IET6
32b ARM MCU, 120MHz, 512KB Flash, LQFP, 140 I/O, Ethernet Product overview: STM32F207IET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IET6 can be used for catalog matching and distributor lookup.

32b ARM MCU, 120MHz, 512KB Flash, LQFP, 140 I/O, Ethernet Product overview: STM32F207IET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32F207IET6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F207IET6-ND
Microcontrollers 497-STM32F207IET6-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F207IET6 - 898146-STM32F207IET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F207IET6
898146-STM32F207IET6
Embedded - Embedded - Microcontrollers - STM32F207IET6 898146-STM32F207IET6
Manufacturer: STMicroelectronics Win Source Part Number: 898146-STM32F207IET6 Series: STM32F2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 176-LQFP (24x24) Core Processor: ARM® Cortex®-M3 Speed: 120MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F207 Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-11490, 497-11490-ND, 497-STM32F207IET6, -497-11490

Manufacturer: STMicroelectronics
Win Source Part Number: 898146-STM32F207IET6
Series: STM32F2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)
Core Processor: ARM® Cortex®-M3
Speed: 120MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32F207
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-11490, 497-11490-ND, 497-STM32F207IET6, -497-11490

Buy Now Datasheet
Microcontrollers - STM32F207IET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F207IET6
Microcontrollers STM32F207IET6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-176; Product Range Stmicroelectronics - 59T6687 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-176; Product Range Stmicroelectronics
59T6687
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-176; Product Range Stmicroelectronics 59T6687
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-176; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-176; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F207IET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F207IET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F207IET6
IC MCU 32BIT 512KB FLASH 176LQFP

IC MCU 32BIT 512KB FLASH 176LQFP

Supplier's Site
Microcontrollers - STM32F207IET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F207IET6
Microcontrollers STM32F207IET6
IC MCU 32BIT 512KB FLASH 176LQFP

IC MCU 32BIT 512KB FLASH 176LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F207IET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F207IET6
Embedded - Microcontrollers STM32F207IET6
IC MCU 32BIT 512KB FLASH 176LQFP

IC MCU 32BIT 512KB FLASH 176LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F207IET6
ARM Microcontrollers - MCU STM32F207IET6
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 512kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 512kB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F207IET6 497-STM32F207IET6-ND 898146-STM32F207IET6 STM32F207IET6 59T6687 STM32F207IET6 STM32F207IET6 STM32F207IET6 STM32F207IET6
Product Name 120MHz 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F207IET6 Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-176; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
RAM 128 KB 132 KB 512 KB 132 KB 128 KB 132 KB 132 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, Ethernet, IrDA, MMC, UART, USART, LIN, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 176-LQFP QFP; Other; 176-LQFP (24x24) QFP; Other; 176-LQFP Other; 176-LQFP QFP; Other; 176-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - A2C00052938 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-120-801
View Details
3 suppliers