STMicroelectronics, STM32F207IEH6
STMicroelectronics, STM32F207IEH6
STMicroelectronics, STM32F207IEH6
32b ARM MCU, 120MHz, 512KB Flash, 128KB RAM, BGA, 140 I/O Product overview: STM32F207IEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 512KB, 128KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 512KB, 128KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207IEH6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 176+25UFBGA (10x10)
Manufacturer: STMicroelectronics
Win Source Part Number: 708421-STM32F207IEH6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 120MHz
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 176+25UFBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 201-UFBGA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: STM32F207
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 140
Date RAM Size: 132K x 8
IC MCU 32BIT 512KB FLSH 176UFBGA
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 176+25UFBGA (10x10)
IC MCU 32BIT 512KB FLSH 176UFBGA
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, UFBGA-176; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes
IC MCU 32BIT 512KB FLSH 176UFBGA
ARM Microcontrollers - MCU 32-Bit ARM Cortex 512kb Connectivity
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8107581 | 8107581P | 685-STM32F207IEH6 | 497-18528-ND | 708421-STM32F207IEH6 | STM32F207IEH6 | STM32F207IEH6 | STM32F207IEH6 | 99W9839 | STM32F207IEH6 | STM32F207IEH6 |
| Product Name | Microcontrollers | Microcontrollers | 120MHz 512KB 128KB BGA Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - STM32F207IEH6 | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Ufbga-176; Product Range Stmicroelectronics | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit | ||
| ROM | 512 KB | 512 KB | 512 KB | ||||||||
| Package Type | BGA; Other; Ufbga | BGA; Other; UFBGA | Other; BGA | Other; 201-UFBGA | BGA; Other; 201-UFBGA | Other; 201-UFBGA | BGA; Other; 201-UFBGA | ||||
| Pin Count | 176 | 176 | 201 | ||||||||
| RAM | 128 KB | 132 KB | 512 KB | 132 KB | 132 KB | 128 KB | 132 KB |