STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F207ICT6 STM32F207ICT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851365-STM32F207ICT6 Series: STM32F2 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32F207 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851365-STM32F207ICT6 Series: STM32F2 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32F207 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F207ICT6 - 851365-STM32F207ICT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F207ICT6
851365-STM32F207ICT6
Embedded - Embedded - Microcontrollers - STM32F207ICT6 851365-STM32F207ICT6
Manufacturer: STMicroelectronics Win Source Part Number: 851365-STM32F207ICT6 Series: STM32F2 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32F207 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 851365-STM32F207ICT6
Series: STM32F2
Features: series Microcontroller IC
Package: Tray
Number of I/O: 140
Family Name: STM32F207
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 497-11491-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11491-ND
Microcontrollers 497-11491-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 256KB Embedded Microcontroller MCU - 685-STM32F207ICT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 256KB Embedded Microcontroller MCU
685-STM32F207ICT6
ARM Cortex-M 32-bit 120MHz 256KB Embedded Microcontroller MCU 685-STM32F207ICT6
32-bit ARM Cortex-M3 MCU, 120MHz, 256KB Flash, 96KB RAM, LQFP Product overview: STM32F207ICT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207ICT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 120MHz, 256KB Flash, 96KB RAM, LQFP Product overview: STM32F207ICT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207ICT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F207ICT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F207ICT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F207ICT6
IC MCU 32BIT 256KB FLASH 176LQFP

IC MCU 32BIT 256KB FLASH 176LQFP

Supplier's Site
Microcontrollers - STM32F207ICT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F207ICT6
Microcontrollers STM32F207ICT6
IC MCU 32BIT 256KB FLASH 176LQFP

IC MCU 32BIT 256KB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F207ICT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F207ICT6
Microcontrollers STM32F207ICT6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F207ICT6
ARM Microcontrollers - MCU STM32F207ICT6
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 256kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 256kB

Buy Now Datasheet
Embedded - Microcontrollers - STM32F207ICT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F207ICT6
Embedded - Microcontrollers STM32F207ICT6
IC MCU 32BIT 256KB FLASH 176LQFP

IC MCU 32BIT 256KB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851365-STM32F207ICT6 497-11491-ND 685-STM32F207ICT6 STM32F207ICT6 STM32F207ICT6 STM32F207ICT6 STM32F207ICT6 STM32F207ICT6
Product Name Embedded - Embedded - Microcontrollers - STM32F207ICT6 Microcontrollers ARM Cortex-M 32-bit 120MHz 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
I/O Ports 140 140 140
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 132 KB 96 KB 132 KB 132 KB 132 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers