STMicroelectronics, Inc. 32-bit 120MHz 256KB BGA Embedded Microcontroller MCU STM32F207ICH6

Description
32-bit ARM MCU, 120MHz, 256KB Flash, BGA, 140 I/O Product overview: STM32F207ICH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 256KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207ICH6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-bit ARM MCU, 120MHz, 256KB Flash, BGA, 140 I/O Product overview: STM32F207ICH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 256KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207ICH6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, part number 73T2320, features a 32-bit ARM Cortex-M3 core operating at a maximum frequency of 120 MHz. It is designed for high-performance applications, offering up to 1 MB of Flash memory and 128 + 4 KB of SRAM. The device supports a wide range of connectivity options, including USB 2.0, Ethernet MAC, and multiple communication interfaces such as I2C, USART, and SPI. It includes advanced features like a 96-bit unique ID, a CRC calculation unit, and a flexible static memory controller. The microcontroller operates within a voltage range of 1.8 to 3.6 V and supports various low-power modes, making it suitable for energy-sensitive applications. The device is available in a BGA-176 package, facilitating compact designs.

Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, part number 73T2320, features a 32-bit ARM Cortex-M3 core operating at a maximum frequency of 120 MHz. It is designed for high-performance applications, offering up to 1 MB of Flash memory and 128 + 4 KB of SRAM. The device supports a wide range of connectivity options, including USB 2.0, Ethernet MAC, and multiple communication interfaces such as I2C, USART, and SPI. It includes advanced features like a 96-bit unique ID, a CRC calculation unit, and a flexible static memory controller. The microcontroller operates within a voltage range of 1.8 to 3.6 V and supports various low-power modes, making it suitable for energy-sensitive applications. The device is available in a BGA-176 package, facilitating compact designs.

Suppliers

Company
Product
Description
Supplier Links
32-bit 120MHz 256KB BGA Embedded Microcontroller MCU - 685-STM32F207ICH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 120MHz 256KB BGA Embedded Microcontroller MCU
685-STM32F207ICH6
32-bit 120MHz 256KB BGA Embedded Microcontroller MCU 685-STM32F207ICH6
32-bit ARM MCU, 120MHz, 256KB Flash, BGA, 140 I/O Product overview: STM32F207ICH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 256KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207ICH6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 120MHz, 256KB Flash, BGA, 140 I/O Product overview: STM32F207ICH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 256KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207ICH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11167-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11167-ND
Microcontrollers 497-11167-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F207ICH6 - 1103308-STM32F207ICH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F207ICH6
1103308-STM32F207ICH6
Embedded - Embedded - Microcontrollers - STM32F207ICH6 1103308-STM32F207ICH6
Manufacturer: STMicroelectronics Win Source Part Number: 1103308-STM32F207ICH 6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 140 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 176-UFBGA (10x10) Speed(Frequency): 120MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 132K x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103308-STM32F207ICH6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 140
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 176-UFBGA (10x10)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 132K x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F207ICH6
ARM Microcontrollers - MCU STM32F207ICH6
ARM Microcontrollers - MCU 32-Bit ARM Cortex M3 CAM 256 kB

ARM Microcontrollers - MCU 32-Bit ARM Cortex M3 CAM 256 kB

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Bga-176; Product Range Stmicroelectronics - 73T2320 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Bga-176; Product Range Stmicroelectronics
73T2320
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Bga-176; Product Range Stmicroelectronics 73T2320
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, BGA-176; Product Range:STM32 F2 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, BGA-176; Product Range:STM32 F2 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F207ICH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F207ICH6
Microcontrollers STM32F207ICH6
IC MCU 32BIT 256KB FLSH 176UFBGA

IC MCU 32BIT 256KB FLSH 176UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F207ICH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F207ICH6
Microcontrollers STM32F207ICH6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F207ICH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F207ICH6
Embedded - Microcontrollers STM32F207ICH6
IC MCU 32BIT 256KB FLSH 176UFBGA

IC MCU 32BIT 256KB FLSH 176UFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F207ICH6 497-11167-ND 1103308-STM32F207ICH6 STM32F207ICH6 73T2320 STM32F207ICH6 STM32F207ICH6 STM32F207ICH6
Product Name 32-bit 120MHz 256KB BGA Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F207ICH6 ARM Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Bga-176; Product Range Stmicroelectronics Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 96 KB 132 KB 256 KB 128 KB 132 KB 132 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, Ethernet, IrDA, UART, USART, CAN, I2S CAN; SPI; UART; USART; USB
Package Type Other; BGA Other; 201-UFBGA Other; 176-UFBGA (10x10) Other; 201-UFBGA BGA; Other; 201-UFBGA
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - A2C02407400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers