ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Win Source Part Number: 1383546-STM32F205ZGT
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: STM32F2
Core Processor: ARM® Cortex®-M3
Speed: 120MHz
Package: Tray
Standard Package: 360 pcs
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 40 pct.
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F205
Moisture Sensitivity Level (MSL): 3 (168 Hours)
32-bit Cortex-M3 MCU, 1MB Flash, 120MHz, 144-Pin PQFP Product overview: STM32F205ZGT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB, 120MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, 120MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205ZGT7 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 1MB FLASH 144LQFP
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LQFP
ARM Microcontrollers - MCU High-performance Arm Cortex-M3 MCU with 1 Mbyte Flash, 120 MHz CPU, ART Accelerator
IC MCU 32BIT 1MB FLASH 144LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32F205ZGT7-ND | 1383546-STM32F205ZGT7 | 685-STM32F205ZGT7 | STM32F205ZGT7 | STM32F205ZGT7 | STM32F205ZGT7 | STM32F205ZGT7 | STM32F205ZGT7 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 1MB 120MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 26 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | |||||||
| RAM | 132 KB | 1000 KB | 132 KB | 132 KB | 132 KB | |||
| ROM | 1000 KB |