STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F205ZET6 STM32F205ZET6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031305-STM32F205ZET6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, D/A 2x12b Family Name: STM32F205 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 120MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 132K x 8 Alternative Parts (Cross-Reference): MK30X128VLQ100 ; PK40DN512ZVLQ10 ; MK10X128VLQ100; MK10N512VLQ100; Introduction Date: June 05, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031305-STM32F205ZET6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, D/A 2x12b Family Name: STM32F205 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 120MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 132K x 8 Alternative Parts (Cross-Reference): MK30X128VLQ100 ; PK40DN512ZVLQ10 ; MK10X128VLQ100; MK10N512VLQ100; Introduction Date: June 05, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F205ZET6 - 031305-STM32F205ZET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F205ZET6
031305-STM32F205ZET6
Embedded - Embedded - Microcontrollers - STM32F205ZET6 031305-STM32F205ZET6
Manufacturer: STMicroelectronics Win Source Part Number: 031305-STM32F205ZET6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, D/A 2x12b Family Name: STM32F205 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 120MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 132K x 8 Alternative Parts (Cross-Reference): MK30X128VLQ100 ; PK40DN512ZVLQ10 ; MK10X128VLQ100; MK10N512VLQ100; Introduction Date: June 05, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031305-STM32F205ZET6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 114
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b, D/A 2x12b
Family Name: STM32F205
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 132K x 8
Alternative Parts (Cross-Reference): MK30X128VLQ100 ; PK40DN512ZVLQ10 ; MK10X128VLQ100; MK10N512VLQ100;
Introduction Date: June 05, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU - 685-STM32F205ZET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU
685-STM32F205ZET6
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU 685-STM32F205ZET6
32-bit ARM Cortex-M3 MCU, 120MHz, 512KB Flash, LQFP Product overview: STM32F205ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205ZET6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 120MHz, 512KB Flash, LQFP Product overview: STM32F205ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205ZET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11164-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11164-ND
Microcontrollers 497-11164-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - STM32F205ZET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F205ZET6
Microcontrollers STM32F205ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F205ZET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F205ZET6
Embedded - Microcontrollers STM32F205ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F205ZET6
ARM Microcontrollers - MCU STM32F205ZET6
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 512kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 512kB

Buy Now Datasheet
Microcontrollers - STM32F205ZET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F205ZET6
Microcontrollers STM32F205ZET6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F205ZET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F205ZET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F205ZET6
High-performance Arm Cortex-M3 M

High-performance Arm Cortex-M3 M

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-144; Product Range Stmicroelectronics - 47T9338 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-144; Product Range Stmicroelectronics
47T9338
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-144; Product Range Stmicroelectronics 47T9338
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-144; Product Range:STM32 F2 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-144; Product Range:STM32 F2 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031305-STM32F205ZET6 685-STM32F205ZET6 497-11164-ND STM32F205ZET6 STM32F205ZET6 STM32F205ZET6 STM32F205ZET6 STM32F205ZET6 47T9338
Product Name Embedded - Embedded - Microcontrollers - STM32F205ZET6 ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-144; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 512 KB 132 KB 132 KB 132 KB 132 KB 132 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details