ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LQFP
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-100; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 100LQFP
ARM Microcontrollers - MCU High-performance Arm Cortex-M3 MCU with 1 Mbyte Flash, 120 MHz CPU, ART Accelerator
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F205VGT6J-ND | STM32F205VGT6J | STM32F205VGT6J | 99W9828 | STM32F205VGT6J | STM32F205VGT6J |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||
| RAM | 132 KB | 132 KB | 132 KB | 128 KB | ||
| ROM | 1000 KB |