STMicroelectronics, Inc. Microcontrollers STM32F205VGT6

Description
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11162-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11162-ND
Microcontrollers 497-11162-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
120MHz 1MB Embedded Microcontroller MCU
685-STM32F205VGT6
120MHz 1MB Embedded Microcontroller MCU 685-STM32F205VGT6
32b ARM MCU, 120MHz, 1MB Flash, LQFP, 82 I/O, 16 ADC, 2 DAC Product overview: STM32F205VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205VGT6 can be used for catalog matching and distributor lookup.

32b ARM MCU, 120MHz, 1MB Flash, LQFP, 82 I/O, 16 ADC, 2 DAC Product overview: STM32F205VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205VGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - STM32F205VGT6 - 1261404-STM32F205VGT6 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STM32F205VGT6
1261404-STM32F205VGT6
Electronic Wholesale - STM32F205VGT6 1261404-STM32F205VGT6
Manufacturer: STMicroelectronics Win Source Part Number: 1261404-STM32F205VGT 6 Series: STM32 F2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 120MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, MMC, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F205VG Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MK40DX128VLL7; EFM32GG11B510F2048GQ 100-A; MK50X256CLL100; Introduction Date: June 05, 2009 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261404-STM32F205VGT6
Series: STM32 F2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 120MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, MMC, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32F205VG
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MK40DX128VLL7; EFM32GG11B510F2048GQ100-A; MK50X256CLL100;
Introduction Date: June 05, 2009
ECCN: 3A991.a.2
Country of Origin: United States of America
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - STM32F205VGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F205VGT6
Embedded - Microcontrollers STM32F205VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics - 47T9336 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics
47T9336
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics 47T9336
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-100; Product Range:STM32 F2 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:132KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-100; Product Range:STM32 F2 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:132KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F205VGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F205VGT6
Microcontrollers STM32F205VGT6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F205VGT6
ARM Microcontrollers - MCU STM32F205VGT6
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 1024kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 1024kB

Buy Now Datasheet
Microcontrollers - STM32F205VGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F205VGT6
Microcontrollers STM32F205VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11162-ND 685-STM32F205VGT6 1261404-STM32F205VGT6 STM32F205VGT6 47T9336 STM32F205VGT6 STM32F205VGT6 STM32F205VGT6
Product Name Microcontrollers 120MHz 1MB Embedded Microcontroller MCU Electronic Wholesale - STM32F205VGT6 Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 132 KB 132 KB 1000 KB 132 KB 132 KB 132 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG8062AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers