STMicroelectronics, Inc. Microcontrollers STM32F205VBT6

Description
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11158-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11158-ND
Microcontrollers 497-11158-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 120MHz 128KB Embedded Microcontroller MCU
685-STM32F205VBT6
32-bit 120MHz 128KB Embedded Microcontroller MCU 685-STM32F205VBT6
32-bit ARM MCU, 120MHz, 128KB Flash, LQFP, 82 I/O Product overview: STM32F205VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205VBT6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 120MHz, 128KB Flash, LQFP, 82 I/O Product overview: STM32F205VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205VBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F205VBT6 - 212307-STM32F205VBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F205VBT6
212307-STM32F205VBT6
Embedded - Embedded - Microcontrollers - STM32F205VBT6 212307-STM32F205VBT6
Manufacturer: STMicroelectronics Win Source Part Number: 212307-STM32F205VBT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Family Name: STM32F205VB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 120MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 68K x 8 Alternative Parts (Cross-Reference): R5F5630ACDFP; PK10DN512VLL10; PK10DN512ZVLL10; PK30DN512ZVLL10; Introduction Date: June 05, 2009 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212307-STM32F205VBT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 82
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Family Name: STM32F205VB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 68K x 8
Alternative Parts (Cross-Reference): R5F5630ACDFP; PK10DN512VLL10; PK10DN512ZVLL10; PK30DN512ZVLL10;
Introduction Date: June 05, 2009
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F205VBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F205VBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F205VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics - 47T9332 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics
47T9332
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics 47T9332
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-100; Product Range:STM32 F2 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:128KB; RAM Memory Size:68KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-100; Product Range:STM32 F2 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:128KB; RAM Memory Size:68KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F205VBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F205VBT6
Microcontrollers STM32F205VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F205VBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F205VBT6
Microcontrollers STM32F205VBT6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F205VBT6
ARM Microcontrollers - MCU STM32F205VBT6
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 128kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 128kB

Buy Now Datasheet
Embedded - Microcontrollers - STM32F205VBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F205VBT6
Embedded - Microcontrollers STM32F205VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11158-ND 685-STM32F205VBT6 212307-STM32F205VBT6 STM32F205VBT6 47T9332 STM32F205VBT6 STM32F205VBT6 STM32F205VBT6 STM32F205VBT6
Product Name Microcontrollers 32-bit 120MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F205VBT6 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-100; Product Range Stmicroelectronics Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 68 KB 68 KB 128 KB 68 KB 68 KB 68 KB 68 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers