STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F205RGY6TR STM32F205RGY6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031302-STM32F205RGY6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Family Name: STM32F205RG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-VFBGA, CSPBGA Speed(Frequency): 120MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 132K x 8 Alternative Parts (Cross-Reference): STM32F205RGT6V; STM32F205RGT6TR; STM32F205RGT6; Introduction Date: June 05, 2009 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031302-STM32F205RGY6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Family Name: STM32F205RG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-VFBGA, CSPBGA Speed(Frequency): 120MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 132K x 8 Alternative Parts (Cross-Reference): STM32F205RGT6V; STM32F205RGT6TR; STM32F205RGT6; Introduction Date: June 05, 2009 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F205RGY6TR - 031302-STM32F205RGY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F205RGY6TR
031302-STM32F205RGY6TR
Embedded - Embedded - Microcontrollers - STM32F205RGY6TR 031302-STM32F205RGY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 031302-STM32F205RGY6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Family Name: STM32F205RG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-VFBGA, CSPBGA Speed(Frequency): 120MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 132K x 8 Alternative Parts (Cross-Reference): STM32F205RGT6V; STM32F205RGT6TR; STM32F205RGT6; Introduction Date: June 05, 2009 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031302-STM32F205RGY6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Family Name: STM32F205RG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-VFBGA, CSPBGA
Speed(Frequency): 120MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 132K x 8
Alternative Parts (Cross-Reference): STM32F205RGT6V; STM32F205RGT6TR; STM32F205RGT6;
Introduction Date: June 05, 2009
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-STM32F205RGY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-STM32F205RGY6TR
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-STM32F205RGY6TR
32-bit ARM Cortex-M3 MCU, 120MHz, 1MB Flash, LQFP Product overview: STM32F205RGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RGY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 120MHz, 1MB Flash, LQFP Product overview: STM32F205RGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RGY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-13338-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13338-1-ND
Microcontrollers 497-13338-1-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-13338-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13338-6-ND
Microcontrollers 497-13338-6-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-13338-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13338-2-ND
Microcontrollers 497-13338-2-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F205RGY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F205RGY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F205RGY6TR
IC MCU 32BIT 1MB FLASH 64BGA

IC MCU 32BIT 1MB FLASH 64BGA

Supplier's Site
Microcontrollers - STM32F205RGY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F205RGY6TR
Microcontrollers STM32F205RGY6TR
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F205RGY6TR
ARM Microcontrollers - MCU STM32F205RGY6TR
ARM Microcontrollers - MCU 32-Bit ARM Cortex 1024kb Connectivity

ARM Microcontrollers - MCU 32-Bit ARM Cortex 1024kb Connectivity

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Wlcsp-66; Product Range Stmicroelectronics - 99W9826 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Wlcsp-66; Product Range Stmicroelectronics
99W9826
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Wlcsp-66; Product Range Stmicroelectronics 99W9826
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, WLCSP-66; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, WLCSP-66; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F205RGY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F205RGY6TR
Microcontrollers STM32F205RGY6TR
IC MCU 32BIT 1MB FLASH 64BGA

IC MCU 32BIT 1MB FLASH 64BGA

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F205RGY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F205RGY6TR
Embedded - Microcontrollers STM32F205RGY6TR
IC MCU 32BIT 1MB FLASH 64BGA

IC MCU 32BIT 1MB FLASH 64BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031302-STM32F205RGY6TR 685-STM32F205RGY6TR 497-13338-1-ND STM32F205RGY6TR STM32F205RGY6TR STM32F205RGY6TR 99W9826 STM32F205RGY6TR STM32F205RGY6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F205RGY6TR ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Wlcsp-66; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 1000 KB 132 KB 132 KB 132 KB 132 KB 128 KB 132 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details