STMicroelectronics Industrial 32-bit 120MHz Embedded Microcontroller MCU STM32F205RGY6

Description
32-Bit RISC MCU, 120MHz, 66-Pin PBGA, Industrial Temp Product overview: STM32F205RGY6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 120MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 120MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RGY6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-Bit RISC MCU, 120MHz, 66-Pin PBGA, Industrial Temp Product overview: STM32F205RGY6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 120MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 120MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RGY6 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial 32-bit 120MHz Embedded Microcontroller MCU - 685-STM32F205RGY6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 120MHz Embedded Microcontroller MCU
685-STM32F205RGY6
Industrial 32-bit 120MHz Embedded Microcontroller MCU 685-STM32F205RGY6
32-Bit RISC MCU, 120MHz, 66-Pin PBGA, Industrial Temp Product overview: STM32F205RGY6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 120MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 120MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RGY6 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 120MHz, 66-Pin PBGA, Industrial Temp Product overview: STM32F205RGY6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 120MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 120MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RGY6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F205RGY6 - 734773-STM32F205RGY6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F205RGY6
734773-STM32F205RGY6
Embedded - Embedded - Microcontrollers - STM32F205RGY6 734773-STM32F205RGY6
Manufacturer: STMicroelectronics Win Source Part Number: 734773-STM32F205RGY6 Family Name: STM32F205RG Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: 16 Alternative Parts (Cross-Reference): STM32F205RGT6; STM32F205RGT6TR STM32F205RGT6V; Introduction Date: June 05, 2009 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 734773-STM32F205RGY6
Family Name: STM32F205RG
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Reference case: 16
Alternative Parts (Cross-Reference): STM32F205RGT6; STM32F205RGT6TR STM32F205RGT6V;
Introduction Date: June 05, 2009
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F205RGY6 734773-STM32F205RGY6
Product Name Industrial 32-bit 120MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F205RGY6
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2952ADC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CG8079AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers