STMicroelectronics, Inc. Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Stmicroelectronics STM32F205RGT6.

Description
MCU, 32BIT, 120MHZ, LQFP-64; Product Range:STM32 Family STM32F2 Series Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
Description
MCU, 32BIT, 120MHZ, LQFP-64; Product Range:STM32 Family STM32F2 Series Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Stmicroelectronics - 26AC4076 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Stmicroelectronics
26AC4076
Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Stmicroelectronics 26AC4076
MCU, 32BIT, 120MHZ, LQFP-64; Product Range:STM32 Family STM32F2 Series Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, LQFP-64; Product Range:STM32 Family STM32F2 Series Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 26AC4076
Product Name Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Stmicroelectronics
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details