STMicroelectronics, Inc. 32-bit 120MHz 512KB 132KB Embedded Microcontroller MCU STM32F205REY6TR

Description
32-bit ARM MCU, 120MHz, 512KB Flash, 132KB RAM, 51 I/O, 1.8-3.6V Product overview: STM32F205REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 512KB, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 512KB, 132KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205REY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 120MHz, 512KB Flash, 132KB RAM, 51 I/O, 1.8-3.6V Product overview: STM32F205REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 512KB, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 512KB, 132KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205REY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 120MHz 512KB 132KB Embedded Microcontroller MCU - 685-STM32F205REY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 120MHz 512KB 132KB Embedded Microcontroller MCU
685-STM32F205REY6TR
32-bit 120MHz 512KB 132KB Embedded Microcontroller MCU 685-STM32F205REY6TR
32-bit ARM MCU, 120MHz, 512KB Flash, 132KB RAM, 51 I/O, 1.8-3.6V Product overview: STM32F205REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 512KB, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 512KB, 132KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205REY6TR can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 120MHz, 512KB Flash, 132KB RAM, 51 I/O, 1.8-3.6V Product overview: STM32F205REY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 512KB, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 512KB, 132KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205REY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17403-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17403-2-ND
Microcontrollers 497-17403-2-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-WLCSP

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-WLCSP

Buy Now Datasheet
Microcontrollers - 497-17403-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17403-6-ND
Microcontrollers 497-17403-6-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-WLCSP

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-WLCSP

Buy Now Datasheet
Microcontrollers - 497-17403-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17403-1-ND
Microcontrollers 497-17403-1-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-WLCSP

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-WLCSP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F205REY6TR - 038457-STM32F205REY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F205REY6TR
038457-STM32F205REY6TR
Embedded - Embedded - Microcontrollers - STM32F205REY6TR 038457-STM32F205REY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 038457-STM32F205REY6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-VFBGA, CSPBGA Speed(Frequency): 120MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 132K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038457-STM32F205REY6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-VFBGA, CSPBGA
Speed(Frequency): 120MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 132K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - STM32F205REY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F205REY6TR
Embedded - Microcontrollers STM32F205REY6TR
IC MCU 32BIT 512KB FLASH 64WLCSP

IC MCU 32BIT 512KB FLASH 64WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F205REY6TR
ARM Microcontrollers - MCU STM32F205REY6TR
ARM Microcontrollers - MCU 32-Bit ARM Cortex 512kb Connectivity

ARM Microcontrollers - MCU 32-Bit ARM Cortex 512kb Connectivity

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F205REY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F205REY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F205REY6TR
IC MCU 32BIT 512KB FLASH 64WLCSP

IC MCU 32BIT 512KB FLASH 64WLCSP

Supplier's Site
Microcontrollers - STM32F205REY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F205REY6TR
Microcontrollers STM32F205REY6TR
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-WLCSP

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-WLCSP

Buy Now Datasheet
Microcontrollers - STM32F205REY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F205REY6TR
Microcontrollers STM32F205REY6TR
IC MCU 32BIT 512KB FLASH 64WLCSP

IC MCU 32BIT 512KB FLASH 64WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F205REY6TR 497-17403-2-ND 038457-STM32F205REY6TR STM32F205REY6TR STM32F205REY6TR STM32F205REY6TR STM32F205REY6TR STM32F205REY6TR
Product Name 32-bit 120MHz 512KB 132KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F205REY6TR Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 132 KB 132 KB 512 KB 132 KB 132 KB 132 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, MMC, UART, USART, LIN, I2S CAN; SPI; UART; USART; USB
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LMHABXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers