STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F205RET7 STM32F205RET7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 852913-STM32F205RET7 Series: STM32F2 Features: series Microcontroller IC Package: Tray Number of I/O: 51 Family Name: STM32F205 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18922, STM32F205RET7-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 852913-STM32F205RET7 Series: STM32F2 Features: series Microcontroller IC Package: Tray Number of I/O: 51 Family Name: STM32F205 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18922, STM32F205RET7-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F205RET7 - 852913-STM32F205RET7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F205RET7
852913-STM32F205RET7
Embedded - Embedded - Microcontrollers - STM32F205RET7 852913-STM32F205RET7
Manufacturer: STMicroelectronics Win Source Part Number: 852913-STM32F205RET7 Series: STM32F2 Features: series Microcontroller IC Package: Tray Number of I/O: 51 Family Name: STM32F205 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18922, STM32F205RET7-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 852913-STM32F205RET7
Series: STM32F2
Features: series Microcontroller IC
Package: Tray
Number of I/O: 51
Family Name: STM32F205
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18922, STM32F205RET7-ND

Buy Now Datasheet
Microcontrollers - 497-18922-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18922-ND
Microcontrollers 497-18922-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU - 685-STM32F205RET7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU
685-STM32F205RET7
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU 685-STM32F205RET7
32-bit ARM Cortex-M3 MCU, 120MHz, 512KB Flash, 64-Pin PQFP Product overview: STM32F205RET7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RET7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 120MHz, 512KB Flash, 64-Pin PQFP Product overview: STM32F205RET7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RET7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F205RET7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F205RET7
Microcontrollers STM32F205RET7
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F205RET7
ARM Microcontrollers - MCU STM32F205RET7
ARM Microcontrollers - MCU High-performance Arm Cortex-M3 MCU with 512 Kbytes Flash, 120 MHz CPU, ART Accelerator

ARM Microcontrollers - MCU High-performance Arm Cortex-M3 MCU with 512 Kbytes Flash, 120 MHz CPU, ART Accelerator

Buy Now Datasheet
Embedded - Microcontrollers - STM32F205RET7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F205RET7
Embedded - Microcontrollers STM32F205RET7
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F205RET7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F205RET7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F205RET7
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F205RET7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F205RET7
Microcontrollers STM32F205RET7
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852913-STM32F205RET7 497-18922-ND 685-STM32F205RET7 STM32F205RET7 STM32F205RET7 STM32F205RET7 STM32F205RET7 STM32F205RET7
Product Name Embedded - Embedded - Microcontrollers - STM32F205RET7 Microcontrollers ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
I/O Ports 51 51 51
Clock Speed 120 MHz 26 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 132 KB 132 KB 132 KB 132 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C505CALMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers