STMicroelectronics, Inc. ARM Cortex-M 32-bit 120MHz 256KB Embedded Microcontroller MCU STM32F205RCT7

Description
32-bit ARM Cortex-M3 MCU, 120MHz, 256KB Flash, LQFP Product overview: STM32F205RCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RCT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 120MHz, 256KB Flash, LQFP Product overview: STM32F205RCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RCT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 120MHz 256KB Embedded Microcontroller MCU - 685-STM32F205RCT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 256KB Embedded Microcontroller MCU
685-STM32F205RCT7
ARM Cortex-M 32-bit 120MHz 256KB Embedded Microcontroller MCU 685-STM32F205RCT7
32-bit ARM Cortex-M3 MCU, 120MHz, 256KB Flash, LQFP Product overview: STM32F205RCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RCT7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 120MHz, 256KB Flash, LQFP Product overview: STM32F205RCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RCT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 9206421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9206421
Microcontrollers 9206421
MCU 32-bit ARM Cortex M3 256KB Flash

MCU 32-bit ARM Cortex M3 256KB Flash

Supplier's Site
Microcontrollers - 7917747P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7917747P
Microcontrollers 7917747P
MCU 32-bit ARM Cortex M3 256KB Flash

MCU 32-bit ARM Cortex M3 256KB Flash

Supplier's Site
Microcontrollers - 7917747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7917747
Microcontrollers 7917747
MCU 32-bit ARM Cortex M3 256KB Flash

MCU 32-bit ARM Cortex M3 256KB Flash

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F205RCT7 - 898141-STM32F205RCT7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F205RCT7
898141-STM32F205RCT7
Embedded - Embedded - Microcontrollers - STM32F205RCT7 898141-STM32F205RCT7
Manufacturer: STMicroelectronics Win Source Part Number: 898141-STM32F205RCT7 Series: STM32F2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M3 Speed: 120MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F205 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17401, STM32F205RCT7-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898141-STM32F205RCT7
Series: STM32F2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M3
Speed: 120MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32F205
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17401, STM32F205RCT7-ND

Buy Now Datasheet
Microcontrollers - 497-17401-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17401-ND
Microcontrollers 497-17401-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F205RCT7
ARM Microcontrollers - MCU STM32F205RCT7
ARM Microcontrollers - MCU High-performance Arm Cortex-M3 MCU with 256 Kbytes Flash, 120 MHz CPU, ART Accelerator

ARM Microcontrollers - MCU High-performance Arm Cortex-M3 MCU with 256 Kbytes Flash, 120 MHz CPU, ART Accelerator

Buy Now Datasheet
Microcontrollers - STM32F205RCT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F205RCT7
Microcontrollers STM32F205RCT7
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F205RCT7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F205RCT7
Microcontrollers STM32F205RCT7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F205RCT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F205RCT7
Embedded - Microcontrollers STM32F205RCT7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F205RCT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F205RCT7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F205RCT7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F205RCT7 9206421 7917747P 898141-STM32F205RCT7 497-17401-ND STM32F205RCT7 STM32F205RCT7 STM32F205RCT7 STM32F205RCT7 STM32F205RCT7
Product Name ARM Cortex-M 32-bit 120MHz 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F205RCT7 Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
RAM 96 KB 96 KB 256 KB 100 KB 100 KB 100 KB 100 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, MMC, UART, USART, LIN CAN; SPI; UART; USART; USB
Package Type Other; LQFP QFP; Other; Lqfp QFP; Other; LQFP QFP; Other; 64-LQFP (10x10) LFQP; Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details