STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F205RBT6 STM32F205RBT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212306-STM32F205RBT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Family Name: STM32F205RB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 120MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 68K x 8 Alternative Parts (Cross-Reference): EFM32GG11B120F2048IQ 64-A; EFM32GG11B120F2048GQ 64-AR; EFM32GG11B110F2048IQ 64-AR; Introduction Date: June 05, 2009 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212306-STM32F205RBT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Family Name: STM32F205RB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 120MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 68K x 8 Alternative Parts (Cross-Reference): EFM32GG11B120F2048IQ 64-A; EFM32GG11B120F2048GQ 64-AR; EFM32GG11B110F2048IQ 64-AR; Introduction Date: June 05, 2009 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F205RBT6 - 212306-STM32F205RBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F205RBT6
212306-STM32F205RBT6
Embedded - Embedded - Microcontrollers - STM32F205RBT6 212306-STM32F205RBT6
Manufacturer: STMicroelectronics Win Source Part Number: 212306-STM32F205RBT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Family Name: STM32F205RB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 120MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 68K x 8 Alternative Parts (Cross-Reference): EFM32GG11B120F2048IQ 64-A; EFM32GG11B120F2048GQ 64-AR; EFM32GG11B110F2048IQ 64-AR; Introduction Date: June 05, 2009 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212306-STM32F205RBT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Family Name: STM32F205RB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 68K x 8
Alternative Parts (Cross-Reference): EFM32GG11B120F2048IQ64-A; EFM32GG11B120F2048GQ64-AR; EFM32GG11B110F2048IQ64-AR;
Introduction Date: June 05, 2009
ECCN: 3A991.a.2
Country of Origin: United States of America
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 128KB Embedded Microcontroller MCU
685-STM32F205RBT6
ARM Cortex-M 32-bit 120MHz 128KB Embedded Microcontroller MCU 685-STM32F205RBT6
32-bit ARM Cortex-M3 MCU, 120MHz, 128KB Flash, LQFP Product overview: STM32F205RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 120MHz, 128KB Flash, LQFP Product overview: STM32F205RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205RBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11153-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11153-ND
Microcontrollers 497-11153-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F205RBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F205RBT6
Microcontrollers STM32F205RBT6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-64; Product Range Stmicroelectronics - 47T9327 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-64; Product Range Stmicroelectronics
47T9327
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-64; Product Range Stmicroelectronics 47T9327
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-64; Product Range:STM32 F2 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:128KB; RAM Memory Size:68KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-64; Product Range:STM32 F2 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:128KB; RAM Memory Size:68KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F205RBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F205RBT6
Microcontrollers STM32F205RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F205RBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F205RBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F205RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F205RBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F205RBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F205RBT6
128KB 1.8V~3.6V CM3 68KB 120MHz FLASH 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.8V~3.6V CM3 68KB 120MHz FLASH 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F205RBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F205RBT6
Embedded - Microcontrollers STM32F205RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 212306-STM32F205RBT6 685-STM32F205RBT6 497-11153-ND STM32F205RBT6 47T9327 STM32F205RBT6 STM32F205RBT6 STM32F205RBT6 STM32F205RBT6
Product Name Embedded - Embedded - Microcontrollers - STM32F205RBT6 ARM Cortex-M 32-bit 120MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 128 KB 68 KB 68 KB 68 KB 68 KB 68 KB 68 KB 68 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details