STMicroelectronics, Inc. Microcontrollers STM32F107VCT6

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8913-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8913-ND
Microcontrollers 497-8913-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 7147698P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7147698P
Microcontrollers 7147698P
MCU 32-Bit 256KB Flash 2.5V/3.3V LQFP100

MCU 32-Bit 256KB Flash 2.5V/3.3V LQFP100

Supplier's Site
Microcontrollers - 9206389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9206389
Microcontrollers 9206389
MCU 32-Bit 256KB Flash 2.5V/3.3V LQFP100

MCU 32-Bit 256KB Flash 2.5V/3.3V LQFP100

Supplier's Site
Integrated Circuits(ICs) - 087389-STM32F107VCT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
087389-STM32F107VCT6
Integrated Circuits(ICs) 087389-STM32F107VCT6
Manufacturer: STMicroelectronics Win Source Part Number: 087389-STM32F107VCT6 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 100-LQFP Manufacturer Device Package: * Standard Package: 90 Catalog: STM32 F1 Operating Supply Voltage: 2 V ~ 3.6 V Core Size: 32-Bit Connectivity: CAN Ethernet I²C IrDA LIN SPI UART/USART USB OTG Peripherals: DMA POR PWM Voltage Detect WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Family Name: STM32F107VC Alternative Parts (Cross-Reference): LM3S6422-EQC25-A2; CY8C5365AXI-043; LM3S6100-EQC80; Introduction Date: December 18, 2008 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 087389-STM32F107VCT6
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 72MHz
Package: 100-LQFP
Manufacturer Device Package: *
Standard Package: 90
Catalog: STM32 F1
Operating Supply Voltage: 2 V ~ 3.6 V
Core Size: 32-Bit
Connectivity: CAN Ethernet I²C IrDA LIN SPI UART/USART USB OTG
Peripherals: DMA POR PWM Voltage Detect WDT
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Family Name: STM32F107VC
Alternative Parts (Cross-Reference): LM3S6422-EQC25-A2; CY8C5365AXI-043; LM3S6100-EQC80;
Introduction Date: December 18, 2008
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU
685-STM32F107VCT6
ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU 685-STM32F107VCT6
32-bit ARM Cortex-M3 MCU, 256KB Flash, 72MHz, Ethernet, CAN, USB OTG Product overview: STM32F107VCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F107VCT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 256KB Flash, 72MHz, Ethernet, CAN, USB OTG Product overview: STM32F107VCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F107VCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F107VCT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F107VCT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F107VCT6
256KB 2V~3.6V CM3 64KB 72MHz FLASH 80 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 2V~3.6V CM3 64KB 72MHz FLASH 80 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F107VCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F107VCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F107VCT6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32F107VCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F107VCT6
Microcontrollers STM32F107VCT6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F107VCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F107VCT6
Embedded - Microcontrollers STM32F107VCT6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics - 25R9446 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics
25R9446
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics 25R9446
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:72MHz; Program Memory Size:256KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:72MHz; Program Memory Size:256KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F107VCT6
ARM Microcontrollers - MCU STM32F107VCT6
ARM Microcontrollers - MCU 32BIT Cortex 64/25 CONNECTIVITY LINE M3

ARM Microcontrollers - MCU 32BIT Cortex 64/25 CONNECTIVITY LINE M3

Buy Now Datasheet
Microcontrollers - STM32F107VCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F107VCT6
Microcontrollers STM32F107VCT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8913-ND 7147698P 9206389 087389-STM32F107VCT6 685-STM32F107VCT6 STM32F107VCT6 STM32F107VCT6 STM32F107VCT6 STM32F107VCT6 25R9446 STM32F107VCT6 STM32F107VCT6
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits(ICs) ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b; D/A 2x12b Other; 12bit
RAM 64 KB 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers