STMicroelectronics, Inc. Microcontrollers STM32F107VBT6

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8915-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8915-ND
Microcontrollers 497-8915-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 7249729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249729
Microcontrollers 7249729
MCU 32-Bit ARM Cortex M3 128K Flash

MCU 32-Bit ARM Cortex M3 128K Flash

Supplier's Site
Microcontrollers - 9206402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9206402
Microcontrollers 9206402
MCU 32-Bit ARM Cortex M3 128K Flash

MCU 32-Bit ARM Cortex M3 128K Flash

Supplier's Site
Microcontrollers - 7249729P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249729P
Microcontrollers 7249729P
MCU 32-Bit ARM Cortex M3 128K Flash

MCU 32-Bit ARM Cortex M3 128K Flash

Supplier's Site
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU
685-STM32F107VBT6
ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU 685-STM32F107VBT6
32-bit ARM Cortex-M3 MCU, 128KB Flash, 72MHz, Ethernet, USB, CAN, LQFP Product overview: STM32F107VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F107VBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 128KB Flash, 72MHz, Ethernet, USB, CAN, LQFP Product overview: STM32F107VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F107VBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F107VBT6 - 086833-STM32F107VBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F107VBT6
086833-STM32F107VBT6
Embedded - Embedded - Microcontrollers - STM32F107VBT6 086833-STM32F107VBT6
Manufacturer: STMicroelectronics Win Source Part Number: 086833-STM32F107VBT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 100-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 086833-STM32F107VBT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 80
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 100-LQFP
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics - 25R9445 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics
25R9445
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics 25R9445
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:72MHz; Program Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:72MHz; Program Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F107VBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F107VBT6
Microcontrollers STM32F107VBT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM32F107VBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F107VBT6
Microcontrollers STM32F107VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F107VBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F107VBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F107VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F107VBT6
ARM Microcontrollers - MCU STM32F107VBT6
ARM Microcontrollers - MCU 32BIT Cortex 64/25 CONNECTIVITY LINE M3

ARM Microcontrollers - MCU 32BIT Cortex 64/25 CONNECTIVITY LINE M3

Buy Now Datasheet
Embedded - Microcontrollers - STM32F107VBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F107VBT6
Embedded - Microcontrollers STM32F107VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8915-ND 7249729 7249729P 685-STM32F107VBT6 086833-STM32F107VBT6 25R9445 STM32F107VBT6 STM32F107VBT6 STM32F107VBT6 STM32F107VBT6 STM32F107VBT6
Product Name Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F107VBT6 Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 64 KB 64 KB 48 KB 128 KB 64 KB 64 KB 64 KB
ROM 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8782CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C161PIL25FCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
5 suppliers