The STM32F105R8T7 is an ARM® Cortex®-M3 based 32-bit microcontroller operating at a maximum frequency of 72 MHz. It features 64 KB to 256 KB of Flash memory and 64 KB of SRAM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The microcontroller includes a comprehensive set of peripherals, such as USB OTG, Ethernet MAC, and dual CAN interfaces, along with 14 communication interfaces including multiple USARTs, I2Cs, and SPIs. The STM32F105R8T7 supports up to 10 timers, including motor control PWM timers and watchdog timers, enhancing its capability for real-time applications. It also incorporates two 12-bit ADCs with a sampling rate of up to 2 MSPS and two 12-bit DACs, providing robust analog interfacing options. The device operates within a voltage range of 2.0 to 3.6 V and includes various low-power modes, making it suitable for battery-powered applications. Debugging is facilitated through Serial Wire Debug (SWD) and JTAG interfaces, along with an embedded trace macrocell. The microcontroller is available in multiple package options, including LQFP100 and LFBGA100, allowing for flexibility in design. Overall, the STM32F105R8T7 is a versatile microcontroller ideal for applications that require a balance of performance, connectivity, and power efficiency.
Win Source Part Number: 1263029-STM32F105R8T
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F1
Core Processor: ARM® Cortex®-M3
Speed: 72MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32F105R8T7,497-19
Base Product Number: STM32F105
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH
32-bit ARM Cortex-M3 MCU, 72MHz, 64KB Flash, CAN, USB OTG, S-PQFP-G64 Product overview: STM32F105R8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F105R8T7 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 64KB FLASH 64LQFP
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH
IC MCU 32BIT 64KB FLASH 64LQFP
ARM Microcontrollers - MCU Mainstream Connectivity line, ARM Cortex-M3 with 64 Kbytes Flash, 72 MHz CPU, CAN, USB 2.0 OTG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263029-STM32F105R8T7 | 497-19164-ND | 685-STM32F105R8T7 | STM32F105R8T7 | STM32F105R8T7 | STM32F105R8T7 | STM32F105R8T7 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 72 MHz | 72 MHz | 25 MHz | 72 MHz | 72 MHz | ||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2.4 to ? volts | 3.6 volts |