STMicroelectronics, Inc. Microcontrollers STM32F103ZGT6TR

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18764-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18764-1-ND
Microcontrollers 497-18764-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-18764-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18764-6-ND
Microcontrollers 497-18764-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-18764-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18764-2-ND
Microcontrollers 497-18764-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 1MB Embedded Microcontroller MCU - 685-STM32F103ZGT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 1MB Embedded Microcontroller MCU
685-STM32F103ZGT6TR
ARM Cortex-M 32-bit 72MHz 1MB Embedded Microcontroller MCU 685-STM32F103ZGT6TR
32-bit ARM Cortex-M3 MCU, 72MHz, 1MB Flash, 96KB RAM, LQFP Product overview: STM32F103ZGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 1MB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZGT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 1MB Flash, 96KB RAM, LQFP Product overview: STM32F103ZGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 1MB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZGT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103ZGT6TR - 807027-STM32F103ZGT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103ZGT6TR
807027-STM32F103ZGT6TR
Embedded - Embedded - Microcontrollers - STM32F103ZGT6TR 807027-STM32F103ZGT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 807027-STM32F103ZGT6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 72MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 112 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 21x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LQFP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Part Number Series: STM32F103 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 807027-STM32F103ZGT6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 72MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 112
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 21x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Part Number Series: STM32F103
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103ZGT6TR
ARM Microcontrollers - MCU STM32F103ZGT6TR
ARM Microcontrollers - MCU Mainstream Perform ARM Cortex-M3 MCU

ARM Microcontrollers - MCU Mainstream Perform ARM Cortex-M3 MCU

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103ZGT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103ZGT6TR
Embedded - Microcontrollers STM32F103ZGT6TR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F103ZGT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103ZGT6TR
Microcontrollers STM32F103ZGT6TR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F103ZGT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103ZGT6TR
Microcontrollers STM32F103ZGT6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103ZGT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103ZGT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103ZGT6TR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18764-1-ND 685-STM32F103ZGT6TR 807027-STM32F103ZGT6TR STM32F103ZGT6TR STM32F103ZGT6TR STM32F103ZGT6TR STM32F103ZGT6TR STM32F103ZGT6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 72MHz 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103ZGT6TR ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 21x12b; D/A 2x12b
RAM 96 KB 96 KB 1000 KB 96 KB 96 KB 96 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers