STMicroelectronics, Inc. Microcontrollers STM32F103ZGT6

Description
MCU 32-Bit ARM Cortex M3 1MB Flash
Request a Quote Datasheet
Description
MCU 32-Bit ARM Cortex M3 1MB Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7249684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249684
Microcontrollers 7249684
MCU 32-Bit ARM Cortex M3 1MB Flash

MCU 32-Bit ARM Cortex M3 1MB Flash

Supplier's Site
Microcontrollers - 7249684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249684P
Microcontrollers 7249684P
MCU 32-Bit ARM Cortex M3 1MB Flash

MCU 32-Bit ARM Cortex M3 1MB Flash

Supplier's Site
Microcontrollers - 1687353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1687353
Microcontrollers 1687353
MCU 32-Bit ARM Cortex M3 1MB Flash

MCU 32-Bit ARM Cortex M3 1MB Flash

Supplier's Site
ARM Cortex-M 32-bit 72MHz 1MB Embedded Microcontroller MCU - 685-STM32F103ZGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 1MB Embedded Microcontroller MCU
685-STM32F103ZGT6
ARM Cortex-M 32-bit 72MHz 1MB Embedded Microcontroller MCU 685-STM32F103ZGT6
32-bit ARM Cortex-M3 MCU, 72MHz, 1MB Flash, LQFP Product overview: STM32F103ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZGT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 1MB Flash, LQFP Product overview: STM32F103ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11122-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11122-ND
Microcontrollers 497-11122-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F103ZGT6 - 086051-STM32F103ZGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103ZGT6
086051-STM32F103ZGT6
Embedded - Embedded - Microcontrollers - STM32F103ZGT6 086051-STM32F103ZGT6
Manufacturer: STMicroelectronics Win Source Part Number: 086051-STM32F103ZGT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 112 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 21x12b; D/A 2x12b Family Name: STM32F103ZG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): MK50N512CLQ100; MK51N512CLQ100; PK30DX256ZVLQ10; MK40X128VLQ100; Introduction Date: February 17, 2010 ECCN: 3A991.a.2 Country of Origin: Malta Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 086051-STM32F103ZGT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 112
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 21x12b; D/A 2x12b
Family Name: STM32F103ZG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Alternative Parts (Cross-Reference): MK50N512CLQ100; MK51N512CLQ100; PK30DX256ZVLQ10; MK40X128VLQ100;
Introduction Date: February 17, 2010
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM32F103ZGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103ZGT6
Microcontrollers STM32F103ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103ZGT6
ARM Microcontrollers - MCU STM32F103ZGT6
ARM Microcontrollers - MCU ARM Cortex M3 32-Bit 1Mbyte Flash 72 MHz

ARM Microcontrollers - MCU ARM Cortex M3 32-Bit 1Mbyte Flash 72 MHz

Buy Now Datasheet
Microcontrollers - STM32F103ZGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103ZGT6
Microcontrollers STM32F103ZGT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103ZGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103ZGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F103ZGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103ZGT6
Embedded - Microcontrollers STM32F103ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7249684 7249684P 685-STM32F103ZGT6 497-11122-ND 086051-STM32F103ZGT6 STM32F103ZGT6 STM32F103ZGT6 STM32F103ZGT6 STM32F103ZGT6 STM32F103ZGT6
Product Name Microcontrollers Microcontrollers ARM Cortex-M 32-bit 72MHz 1MB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F103ZGT6 Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 96 KB 96 KB 96 KB 1000 KB 96 KB 96 KB 96 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP (20x20) QFP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP
Pin Count 144 144 144
ROM 1000 KB 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details