STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103ZFH6TR STM32F103ZFH6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103298-STM32F103ZFH 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 112 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 21x12b; D/A 2x12b Family Name: STM32F103ZF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): ATSAM3U4EA-CU; ATSAM3U1EA-CU; ATSAM4E16EB-CN; Introduction Date: February 17, 2010 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103298-STM32F103ZFH 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 112 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 21x12b; D/A 2x12b Family Name: STM32F103ZF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): ATSAM3U4EA-CU; ATSAM3U1EA-CU; ATSAM4E16EB-CN; Introduction Date: February 17, 2010 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103ZFH6TR - 1103298-STM32F103ZFH6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103ZFH6TR
1103298-STM32F103ZFH6TR
Embedded - Embedded - Microcontrollers - STM32F103ZFH6TR 1103298-STM32F103ZFH6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1103298-STM32F103ZFH 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 112 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 21x12b; D/A 2x12b Family Name: STM32F103ZF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): ATSAM3U4EA-CU; ATSAM3U1EA-CU; ATSAM4E16EB-CN; Introduction Date: February 17, 2010 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103298-STM32F103ZFH6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 112
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
Data Converters: A/D 21x12b; D/A 2x12b
Family Name: STM32F103ZF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Alternative Parts (Cross-Reference): ATSAM3U4EA-CU; ATSAM3U1EA-CU; ATSAM4E16EB-CN;
Introduction Date: February 17, 2010
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-18763-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18763-2-ND
Microcontrollers 497-18763-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - 497-18763-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18763-6-ND
Microcontrollers 497-18763-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - 497-18763-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18763-1-ND
Microcontrollers 497-18763-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
ARM Cortex-M 72MHz 768KB Embedded Microcontroller MCU - 685-STM32F103ZFH6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 72MHz 768KB Embedded Microcontroller MCU
685-STM32F103ZFH6TR
ARM Cortex-M 72MHz 768KB Embedded Microcontroller MCU 685-STM32F103ZFH6TR
32b ARM Cortex-M3 MCU, 72MHz, 768KB Flash, 112 I/O, LFBGA Product overview: STM32F103ZFH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZFH6TR can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 72MHz, 768KB Flash, 112 I/O, LFBGA Product overview: STM32F103ZFH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZFH6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM32F103ZFH6TR
Embedded - Microcontrollers STM32F103ZFH6TR
IC MCU 32BIT 768KB FLSH 144LFBGA

IC MCU 32BIT 768KB FLSH 144LFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F103ZFH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103ZFH6TR
Microcontrollers STM32F103ZFH6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103ZFH6TR
ARM Microcontrollers - MCU STM32F103ZFH6TR
ARM Microcontrollers - MCU STM32F103 Perf Line M3 768kB 72 MHz MCU

ARM Microcontrollers - MCU STM32F103 Perf Line M3 768kB 72 MHz MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103ZFH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103ZFH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103ZFH6TR
IC MCU 32BIT 768KB FLSH 144LFBGA

IC MCU 32BIT 768KB FLSH 144LFBGA

Supplier's Site
Microcontrollers - STM32F103ZFH6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103ZFH6TR
Microcontrollers STM32F103ZFH6TR
IC MCU 32BIT 768KB FLSH 144LFBGA

IC MCU 32BIT 768KB FLSH 144LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103298-STM32F103ZFH6TR 497-18763-2-ND 685-STM32F103ZFH6TR STM32F103ZFH6TR STM32F103ZFH6TR STM32F103ZFH6TR STM32F103ZFH6TR STM32F103ZFH6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F103ZFH6TR Microcontrollers ARM Cortex-M 72MHz 768KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 768 KB 96 KB 96 KB 96 KB 96 KB 96 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CILMCAFNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers