STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103ZFH6 STM32F103ZFH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708409-STM32F103ZFH6 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 112 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 21x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103ZF Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): AT91SAM7SE256B-CUR; ATSAM3U4EA-CU; ATSAM3U1EA-CU; Introduction Date: February 17, 2010 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708409-STM32F103ZFH6 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 112 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 21x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103ZF Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): AT91SAM7SE256B-CUR; ATSAM3U4EA-CU; ATSAM3U1EA-CU; Introduction Date: February 17, 2010 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103ZFH6 - 708409-STM32F103ZFH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103ZFH6
708409-STM32F103ZFH6
Embedded - Embedded - Microcontrollers - STM32F103ZFH6 708409-STM32F103ZFH6
Manufacturer: STMicroelectronics Win Source Part Number: 708409-STM32F103ZFH6 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 112 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 21x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103ZF Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): AT91SAM7SE256B-CUR; ATSAM3U4EA-CU; ATSAM3U1EA-CU; Introduction Date: February 17, 2010 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708409-STM32F103ZFH6
Series: TPS series
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 72MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 112
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 21x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F103ZF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): AT91SAM7SE256B-CUR; ATSAM3U4EA-CU; ATSAM3U1EA-CU;
Introduction Date: February 17, 2010
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 768KB 72MHz Embedded Microcontroller MCU - 685-STM32F103ZFH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 768KB 72MHz Embedded Microcontroller MCU
685-STM32F103ZFH6
ARM Cortex-M 32-bit 768KB 72MHz Embedded Microcontroller MCU 685-STM32F103ZFH6
32-bit ARM Cortex-M3 MCU, 768KB Flash, 72MHz, BGA Product overview: STM32F103ZFH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 768KB, 72MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 768KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZFH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 768KB Flash, 72MHz, BGA Product overview: STM32F103ZFH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 768KB, 72MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 768KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZFH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18920-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18920-ND
Microcontrollers 497-18920-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103ZFH6
ARM Microcontrollers - MCU STM32F103ZFH6
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Performance 768kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Performance 768kB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103ZFH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103ZFH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103ZFH6
IC MCU 32BIT 768KB FLSH 144LFBGA

IC MCU 32BIT 768KB FLSH 144LFBGA

Supplier's Site
Microcontrollers - STM32F103ZFH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103ZFH6
Microcontrollers STM32F103ZFH6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM32F103ZFH6
Embedded - Microcontrollers STM32F103ZFH6
IC MCU 32BIT 768KB FLSH 144LFBGA

IC MCU 32BIT 768KB FLSH 144LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708409-STM32F103ZFH6 685-STM32F103ZFH6 497-18920-ND STM32F103ZFH6 STM32F103ZFH6 STM32F103ZFH6 STM32F103ZFH6
Product Name Embedded - Embedded - Microcontrollers - STM32F103ZFH6 ARM Cortex-M 32-bit 768KB 72MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz
RAM 768 KB 96 KB 96 KB 96 KB 96 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C161KLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers