STMicroelectronics, Inc. Microcontrollers STM32F103ZEH6TR

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18762-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18762-1-ND
Microcontrollers 497-18762-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18762-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18762-6-ND
Microcontrollers 497-18762-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18762-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18762-2-ND
Microcontrollers 497-18762-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F103ZEH6TR - 843943-STM32F103ZEH6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103ZEH6TR
843943-STM32F103ZEH6TR
Embedded - Embedded - Microcontrollers - STM32F103ZEH6TR 843943-STM32F103ZEH6TR
Manufacturer: STMicroelectronics Win Source Part Number: 843943-STM32F103ZEH6 TR Series: STM32F1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 512KB (512K x 8) FLASH Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Reel - TR Package: 144-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 112 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 21x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32F103 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18762-6, STM32F103ZEH6TR-ND, 497-18762-1, 497-18762-2

Manufacturer: STMicroelectronics
Win Source Part Number: 843943-STM32F103ZEH6TR
Series: STM32F1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 512KB (512K x 8) FLASH
Core Processor: ARM® Cortex®-M3
Speed: 72MHz
Package: Reel - TR
Package: 144-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 112
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 21x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32F103
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18762-6, STM32F103ZEH6TR-ND, 497-18762-1, 497-18762-2

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU - 685-STM32F103ZEH6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU
685-STM32F103ZEH6TR
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU 685-STM32F103ZEH6TR
32-bit ARM Cortex M3 MCU, 72MHz, 512KB Flash, 144-Pin LFBGA Product overview: STM32F103ZEH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZEH6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 72MHz, 512KB Flash, 144-Pin LFBGA Product overview: STM32F103ZEH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZEH6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F103ZEH6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103ZEH6TR
Microcontrollers STM32F103ZEH6TR
IC MCU 32BIT 512KB FLASH 144BGA

IC MCU 32BIT 512KB FLASH 144BGA

Supplier's Site Datasheet
Microcontrollers - STM32F103ZEH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103ZEH6TR
Microcontrollers STM32F103ZEH6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103ZEH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103ZEH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103ZEH6TR
IC MCU 32BIT 512KB FLASH 144BGA

IC MCU 32BIT 512KB FLASH 144BGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
STM32F103ZEH6TR
Embedded - Microcontrollers STM32F103ZEH6TR
IC MCU 32BIT 512KB FLASH 144BGA

IC MCU 32BIT 512KB FLASH 144BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103ZEH6TR
ARM Microcontrollers - MCU STM32F103ZEH6TR
ARM Microcontrollers - MCU 32BIT CORTEX M3 512K Flash 64K RAM

ARM Microcontrollers - MCU 32BIT CORTEX M3 512K Flash 64K RAM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18762-1-ND 843943-STM32F103ZEH6TR 685-STM32F103ZEH6TR STM32F103ZEH6TR STM32F103ZEH6TR STM32F103ZEH6TR STM32F103ZEH6TR STM32F103ZEH6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F103ZEH6TR ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 21x12b; D/A 2x12b
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164SL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers