STMicroelectronics, Inc. Microcontrollers STM32F103ZCT6

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11542-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11542-ND
Microcontrollers 497-11542-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU - 685-STM32F103ZCT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU
685-STM32F103ZCT6
ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU 685-STM32F103ZCT6
32-bit ARM Cortex-M3 MCU, 256KB Flash, 72MHz, LQFP Product overview: STM32F103ZCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZCT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 256KB Flash, 72MHz, LQFP Product overview: STM32F103ZCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103ZCT6 - 031293-STM32F103ZCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103ZCT6
031293-STM32F103ZCT6
Embedded - Embedded - Microcontrollers - STM32F103ZCT6 031293-STM32F103ZCT6
Manufacturer: STMicroelectronics Win Source Part Number: 031293-STM32F103ZCT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 112 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 21x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031293-STM32F103ZCT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 112
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 21x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 48K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM32F103ZCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103ZCT6
Microcontrollers STM32F103ZCT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103ZCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103ZCT6
Embedded - Microcontrollers STM32F103ZCT6
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103ZCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103ZCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103ZCT6
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-144; Product Range Stmicroelectronics - 57P1265 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-144; Product Range Stmicroelectronics
57P1265
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-144; Product Range Stmicroelectronics 57P1265
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-144; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:48KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-144; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:48KB RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103ZCT6
ARM Microcontrollers - MCU STM32F103ZCT6
ARM Microcontrollers - MCU 32BIT Cortex M3 H/D 261 to 512 USB/CAN

ARM Microcontrollers - MCU 32BIT Cortex M3 H/D 261 to 512 USB/CAN

Buy Now Datasheet
Microcontrollers - STM32F103ZCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103ZCT6
Microcontrollers STM32F103ZCT6
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11542-ND 685-STM32F103ZCT6 031293-STM32F103ZCT6 STM32F103ZCT6 STM32F103ZCT6 STM32F103ZCT6 57P1265 STM32F103ZCT6 STM32F103ZCT6
Product Name Microcontrollers ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103ZCT6 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-144; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 21x12b; D/A 2x12b
RAM 48 KB 48 KB 256 KB 48 KB 48 KB 48 KB 48 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 2909ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - C167CSL16M3VCAFXQLA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers