STMicroelectronics, Inc. ARM Cortex-M 32-bit 72MHz 768KB Embedded Microcontroller MCU STM32F103VFT6

Description
32-bit ARM Cortex-M3 MCU, 72MHz, 768KB Flash, LQFP Product overview: STM32F103VFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 768KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VFT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 72MHz, 768KB Flash, LQFP Product overview: STM32F103VFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 768KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VFT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 768KB Embedded Microcontroller MCU
685-STM32F103VFT6
ARM Cortex-M 32-bit 72MHz 768KB Embedded Microcontroller MCU 685-STM32F103VFT6
32-bit ARM Cortex-M3 MCU, 72MHz, 768KB Flash, LQFP Product overview: STM32F103VFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 768KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VFT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 768KB Flash, LQFP Product overview: STM32F103VFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 768KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VFT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7752903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7752903
Microcontrollers 7752903
MCU 32-Bit Cortex-M3 768KB Flash LQFP100

MCU 32-Bit Cortex-M3 768KB Flash LQFP100

Supplier's Site
Microcontrollers - 7752903P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7752903P
Microcontrollers 7752903P
MCU 32-Bit Cortex-M3 768KB Flash LQFP100

MCU 32-Bit Cortex-M3 768KB Flash LQFP100

Supplier's Site
Microcontrollers - 1777196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1777196
Microcontrollers 1777196
MCU 32-Bit Cortex-M3 768KB Flash LQFP100

MCU 32-Bit Cortex-M3 768KB Flash LQFP100

Supplier's Site
Microcontrollers - 497-11119-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11119-ND
Microcontrollers 497-11119-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F103VFT6 - 031292-STM32F103VFT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103VFT6
031292-STM32F103VFT6
Embedded - Embedded - Microcontrollers - STM32F103VFT6 031292-STM32F103VFT6
Manufacturer: STMicroelectronics Win Source Part Number: 031292-STM32F103VFT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Family Name: STM32F103VF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): LPC55S16JBD100; LPC5512JBD100; LPC55S16JBD100E; LPC5512JBD100E; Introduction Date: February 17, 2010 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031292-STM32F103VFT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 80
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Family Name: STM32F103VF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Alternative Parts (Cross-Reference): LPC55S16JBD100; LPC5512JBD100; LPC55S16JBD100E; LPC5512JBD100E;
Introduction Date: February 17, 2010
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103VFT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103VFT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103VFT6
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32F103VFT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103VFT6
Microcontrollers STM32F103VFT6
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F103VFT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103VFT6
Microcontrollers STM32F103VFT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics - 21T4017 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics
21T4017
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics 21T4017
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:72MHz; Program Memory Size:768KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:72MHz; Program Memory Size:768KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F103VFT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103VFT6
Embedded - Microcontrollers STM32F103VFT6
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103VFT6
ARM Microcontrollers - MCU STM32F103VFT6
ARM Microcontrollers - MCU XL-Density Access Line 32-Bit 768 Kb

ARM Microcontrollers - MCU XL-Density Access Line 32-Bit 768 Kb

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103VFT6 7752903 7752903P 497-11119-ND 031292-STM32F103VFT6 STM32F103VFT6 STM32F103VFT6 STM32F103VFT6 21T4017 STM32F103VFT6 STM32F103VFT6
Product Name ARM Cortex-M 32-bit 72MHz 768KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F103VFT6 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-100; Product Range Stmicroelectronics Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 96 KB 96 KB 96 KB 768 KB 96 KB 96 KB 96 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN CAN; SPI; UART; USART; USB
Package Type Other; LQFP QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP (14x14) Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers