STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103VET6TR STM32F103VET6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212304-STM32F103VET6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 100-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212304-STM32F103VET6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 100-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103VET6TR - 212304-STM32F103VET6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103VET6TR
212304-STM32F103VET6TR
Embedded - Embedded - Microcontrollers - STM32F103VET6TR 212304-STM32F103VET6TR
Manufacturer: STMicroelectronics Win Source Part Number: 212304-STM32F103VET6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 100-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212304-STM32F103VET6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 80
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 100-LQFP
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-17394-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17394-2-ND
Microcontrollers 497-17394-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-17394-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17394-6-ND
Microcontrollers 497-17394-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-17394-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17394-1-ND
Microcontrollers 497-17394-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU
685-STM32F103VET6TR
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU 685-STM32F103VET6TR
32-bit ARM Cortex M3 MCU, 72MHz, 512KB Flash, 100-Pin LQFP Product overview: STM32F103VET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VET6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 72MHz, 512KB Flash, 100-Pin LQFP Product overview: STM32F103VET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VET6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F103VET6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103VET6TR
Microcontrollers STM32F103VET6TR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103VET6TR
ARM Microcontrollers - MCU STM32F103VET6TR
ARM Microcontrollers - MCU 32-Bit Cortex 64Kb Performance Line

ARM Microcontrollers - MCU 32-Bit Cortex 64Kb Performance Line

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103VET6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103VET6TR
Embedded - Microcontrollers STM32F103VET6TR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103VET6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103VET6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103VET6TR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32F103VET6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103VET6TR
Microcontrollers STM32F103VET6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Mcu, 32Bit, 72Mhz, Lqfp-100; Product Range Stmicroelectronics - 07AH7017 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 72Mhz, Lqfp-100; Product Range Stmicroelectronics
07AH7017
Mcu, 32Bit, 72Mhz, Lqfp-100; Product Range Stmicroelectronics 07AH7017
MCU, 32BIT, 72MHZ, LQFP-100; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 72MHZ, LQFP-100; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 212304-STM32F103VET6TR 497-17394-2-ND 685-STM32F103VET6TR STM32F103VET6TR STM32F103VET6TR STM32F103VET6TR STM32F103VET6TR STM32F103VET6TR 07AH7017
Product Name Embedded - Embedded - Microcontrollers - STM32F103VET6TR Microcontrollers ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 72Mhz, Lqfp-100; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details