STMicroelectronics, Inc. ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU STM32F103VEH6

Description
32-bit ARM Cortex-M3 MCU, 72MHz, 512KB Flash, LFBGA Product overview: STM32F103VEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VEH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 72MHz, 512KB Flash, LFBGA Product overview: STM32F103VEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VEH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU - 685-STM32F103VEH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU
685-STM32F103VEH6
ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU 685-STM32F103VEH6
32-bit ARM Cortex-M3 MCU, 72MHz, 512KB Flash, LFBGA Product overview: STM32F103VEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VEH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 512KB Flash, LFBGA Product overview: STM32F103VEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VEH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103VEH6 - 031290-STM32F103VEH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103VEH6
031290-STM32F103VEH6
Embedded - Embedded - Microcontrollers - STM32F103VEH6 031290-STM32F103VEH6
Manufacturer: STMicroelectronics Win Source Part Number: 031290-STM32F103VEH6 Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFBGA (10x10) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031290-STM32F103VEH6
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 80
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LFBGA (10x10)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-9036-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-9036-ND
Microcontrollers 497-9036-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM32F103VEH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103VEH6
Microcontrollers STM32F103VEH6
IC MCU 32BIT 512KB FLASH 100BGA

IC MCU 32BIT 512KB FLASH 100BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103VEH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103VEH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103VEH6
IC MCU 32BIT 512KB FLASH 100BGA

IC MCU 32BIT 512KB FLASH 100BGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103VEH6
ARM Microcontrollers - MCU STM32F103VEH6
ARM Microcontrollers - MCU 32BIT Cortex M3 Performance LINE

ARM Microcontrollers - MCU 32BIT Cortex M3 Performance LINE

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM32F103VEH6
Embedded - Microcontrollers STM32F103VEH6
IC MCU 32BIT 512KB FLASH 100BGA

IC MCU 32BIT 512KB FLASH 100BGA

Supplier's Site Datasheet
Microcontrollers - STM32F103VEH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103VEH6
Microcontrollers STM32F103VEH6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-100; Product Range Stmicroelectronics - 99W9803 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-100; Product Range Stmicroelectronics
99W9803
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-100; Product Range Stmicroelectronics 99W9803
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, BGA-100; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, BGA-100; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103VEH6 031290-STM32F103VEH6 497-9036-ND STM32F103VEH6 STM32F103VEH6 STM32F103VEH6 STM32F103VEH6 STM32F103VEH6 99W9803
Product Name ARM Cortex-M 32-bit 72MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103VEH6 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-100; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN CAN; SPI; UART; USART; USB
Package Type Other; LFBGA Other; 100-LFBGA (10x10) Other; 100-LFBGA Other; 100-LFBGA BGA; Other; 100-LFBGA BGA; Other; 100-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details