STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103VDH6 STM32F103VDH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898137-STM32F103VDH6 Series: STM32F1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 384KB (384K x 8) FLASH 100-LFBGA (10x10) Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Package: 100-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 80 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32F103 Categories: Integrated Circuits (ICs) Case / Package: 100-LFBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F103VDH6-ND, 497-11538, -497-11538
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898137-STM32F103VDH6 Series: STM32F1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 384KB (384K x 8) FLASH 100-LFBGA (10x10) Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Package: 100-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 80 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32F103 Categories: Integrated Circuits (ICs) Case / Package: 100-LFBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F103VDH6-ND, 497-11538, -497-11538
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103VDH6 - 898137-STM32F103VDH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103VDH6
898137-STM32F103VDH6
Embedded - Embedded - Microcontrollers - STM32F103VDH6 898137-STM32F103VDH6
Manufacturer: STMicroelectronics Win Source Part Number: 898137-STM32F103VDH6 Series: STM32F1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 384KB (384K x 8) FLASH 100-LFBGA (10x10) Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Package: 100-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 80 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32F103 Categories: Integrated Circuits (ICs) Case / Package: 100-LFBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F103VDH6-ND, 497-11538, -497-11538

Manufacturer: STMicroelectronics
Win Source Part Number: 898137-STM32F103VDH6
Series: STM32F1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 384KB (384K x 8) FLASH 100-LFBGA (10x10)
Core Processor: ARM® Cortex®-M3
Speed: 72MHz
Package: Tray
Package: 100-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 80
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32F103
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFBGA (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 184
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32F103VDH6-ND, 497-11538, -497-11538

Buy Now Datasheet
Microcontrollers - 497-11538-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11538-ND
Microcontrollers 497-11538-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-LFBGA (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 384KB Embedded Microcontroller MCU - 685-STM32F103VDH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 384KB Embedded Microcontroller MCU
685-STM32F103VDH6
ARM Cortex-M 32-bit 72MHz 384KB Embedded Microcontroller MCU 685-STM32F103VDH6
32-bit ARM Cortex-M3 MCU, 72MHz, 384KB Flash, LFBGA Product overview: STM32F103VDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VDH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 384KB Flash, LFBGA Product overview: STM32F103VDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VDH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F103VDH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103VDH6
Microcontrollers STM32F103VDH6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - STM32F103VDH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103VDH6
Microcontrollers STM32F103VDH6
IC MCU 32BIT 384KB FLSH 100LFBGA

IC MCU 32BIT 384KB FLSH 100LFBGA

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM32F103VDH6
Embedded - Microcontrollers STM32F103VDH6
IC MCU 32BIT 384KB FLSH 100LFBGA

IC MCU 32BIT 384KB FLSH 100LFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103VDH6
ARM Microcontrollers - MCU STM32F103VDH6
ARM Microcontrollers - MCU 32BIT Cortex M3 384Kb Flash MCU

ARM Microcontrollers - MCU 32BIT Cortex M3 384Kb Flash MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103VDH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103VDH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103VDH6
IC MCU 32BIT 384KB FLSH 100LFBGA

IC MCU 32BIT 384KB FLSH 100LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898137-STM32F103VDH6 497-11538-ND 685-STM32F103VDH6 STM32F103VDH6 STM32F103VDH6 STM32F103VDH6 STM32F103VDH6 STM32F103VDH6
Product Name Embedded - Embedded - Microcontrollers - STM32F103VDH6 Microcontrollers ARM Cortex-M 32-bit 72MHz 384KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 384 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
 - C167CSLMCAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
6 suppliers