STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103VCT6 STM32F103VCT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031288-STM32F103VCT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Family Name: STM32F103 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 100-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Alternative Parts (Cross-Reference): MK50DN512CLL10; MK10DX256VLL7; MK50DX256CLL10; Introduction Date: December 18, 2008 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031288-STM32F103VCT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Family Name: STM32F103 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 100-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Alternative Parts (Cross-Reference): MK50DN512CLL10; MK10DX256VLL7; MK50DX256CLL10; Introduction Date: December 18, 2008 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103VCT6 - 031288-STM32F103VCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103VCT6
031288-STM32F103VCT6
Embedded - Embedded - Microcontrollers - STM32F103VCT6 031288-STM32F103VCT6
Manufacturer: STMicroelectronics Win Source Part Number: 031288-STM32F103VCT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Family Name: STM32F103 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 100-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Alternative Parts (Cross-Reference): MK50DN512CLL10; MK10DX256VLL7; MK50DX256CLL10; Introduction Date: December 18, 2008 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031288-STM32F103VCT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Family Name: STM32F103
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 100-LQFP
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 48K x 8
Alternative Parts (Cross-Reference): MK50DN512CLL10; MK10DX256VLL7; MK50DX256CLL10;
Introduction Date: December 18, 2008
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 72MHz 256KB 48KB Embedded Microcontroller MCU
685-STM32F103VCT6
ARM Cortex-M 72MHz 256KB 48KB Embedded Microcontroller MCU 685-STM32F103VCT6
ARM Cortex-M3 MCU, 72MHz, 256KB Flash, 48KB RAM, LQFP, 80 I/O Product overview: STM32F103VCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 256KB, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 256KB, 48KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VCT6 can be used for catalog matching and distributor lookup.

ARM Cortex-M3 MCU, 72MHz, 256KB Flash, 48KB RAM, LQFP, 80 I/O Product overview: STM32F103VCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 256KB, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 256KB, 48KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7249637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249637
Microcontrollers 7249637
MCU 32-Bit ARM Cortex M3 256K Flash

MCU 32-Bit ARM Cortex M3 256K Flash

Supplier's Site
Microcontrollers - 9206415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9206415
Microcontrollers 9206415
MCU 32-Bit ARM Cortex M3 256K Flash

MCU 32-Bit ARM Cortex M3 256K Flash

Supplier's Site
Microcontrollers - 7249637P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249637P
Microcontrollers 7249637P
MCU 32-Bit ARM Cortex M3 256K Flash

MCU 32-Bit ARM Cortex M3 256K Flash

Supplier's Site
Microcontrollers - 497-9034-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-9034-ND
Microcontrollers 497-9034-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103VCT6
ARM Microcontrollers - MCU STM32F103VCT6
ARM Microcontrollers - MCU 32BIT Cortex M3 256kB Flash 100pin

ARM Microcontrollers - MCU 32BIT Cortex M3 256kB Flash 100pin

Buy Now Datasheet
Microcontrollers - STM32F103VCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103VCT6
Microcontrollers STM32F103VCT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103VCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103VCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103VCT6
Mainstream Performance line, Arm

Mainstream Performance line, Arm

Supplier's Site
Microcontrollers - STM32F103VCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103VCT6
Microcontrollers STM32F103VCT6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F103VCT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F103VCT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F103VCT6
256KB 2V~3.6V CM3 48KB 72MHz FLASH 80 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 2V~3.6V CM3 48KB 72MHz FLASH 80 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F103VCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103VCT6
Embedded - Microcontrollers STM32F103VCT6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031288-STM32F103VCT6 685-STM32F103VCT6 7249637 7249637P 497-9034-ND STM32F103VCT6 STM32F103VCT6 STM32F103VCT6 STM32F103VCT6 STM32F103VCT6 STM32F103VCT6
Product Name Embedded - Embedded - Microcontrollers - STM32F103VCT6 ARM Cortex-M 72MHz 256KB 48KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 256 KB 48 KB 48 KB 48 KB 48 KB 48 KB 48 KB 48 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
5 suppliers