STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103VCH6 STM32F103VCH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708403-STM32F103VCH6 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 100-LFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LFBGA (10x10) Alternative Parts (Cross-Reference): FS32K144HAT0MMHT; SPC5746CSK1MMH6; SPC5746BFK1AVMH6; Introduction Date: April 07, 2008 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708403-STM32F103VCH6 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 100-LFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LFBGA (10x10) Alternative Parts (Cross-Reference): FS32K144HAT0MMHT; SPC5746CSK1MMH6; SPC5746BFK1AVMH6; Introduction Date: April 07, 2008 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103VCH6 - 708403-STM32F103VCH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103VCH6
708403-STM32F103VCH6
Embedded - Embedded - Microcontrollers - STM32F103VCH6 708403-STM32F103VCH6
Manufacturer: STMicroelectronics Win Source Part Number: 708403-STM32F103VCH6 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 100-LFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LFBGA (10x10) Alternative Parts (Cross-Reference): FS32K144HAT0MMHT; SPC5746CSK1MMH6; SPC5746BFK1AVMH6; Introduction Date: April 07, 2008 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 708403-STM32F103VCH6
Series: TPS series
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 72MHz
Package: 100-LFBGA
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F103
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LFBGA (10x10)
Alternative Parts (Cross-Reference): FS32K144HAT0MMHT; SPC5746CSK1MMH6; SPC5746BFK1AVMH6;
Introduction Date: April 07, 2008
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-11537-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11537-ND
Microcontrollers 497-11537-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LFBGA (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU - 685-STM32F103VCH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU
685-STM32F103VCH6
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU 685-STM32F103VCH6
32-bit ARM Cortex-M3 MCU, 72MHz, 256KB Flash, LFBGA Product overview: STM32F103VCH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VCH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 256KB Flash, LFBGA Product overview: STM32F103VCH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VCH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103VCH6
ARM Microcontrollers - MCU STM32F103VCH6
ARM Microcontrollers - MCU 32BIT Cortex M3 H/D Performance LINE

ARM Microcontrollers - MCU 32BIT Cortex M3 H/D Performance LINE

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM32F103VCH6
Embedded - Microcontrollers STM32F103VCH6
IC MCU 32BIT 256KB FLSH 100LFBGA

IC MCU 32BIT 256KB FLSH 100LFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F103VCH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103VCH6
Microcontrollers STM32F103VCH6
IC MCU 32BIT 256KB FLSH 100LFBGA

IC MCU 32BIT 256KB FLSH 100LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103VCH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103VCH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103VCH6
IC MCU 32BIT 256KB FLSH 100LFBGA

IC MCU 32BIT 256KB FLSH 100LFBGA

Supplier's Site
Microcontrollers - STM32F103VCH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103VCH6
Microcontrollers STM32F103VCH6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708403-STM32F103VCH6 497-11537-ND 685-STM32F103VCH6 STM32F103VCH6 STM32F103VCH6 STM32F103VCH6 STM32F103VCH6 STM32F103VCH6
Product Name Embedded - Embedded - Microcontrollers - STM32F103VCH6 Microcontrollers ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 256 KB 48 KB 48 KB 48 KB 48 KB 48 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details