ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
32-bit ARM Cortex-M3 MCU, 128KB Flash, 72MHz, LQFP, 80 I/O Product overview: STM32F103VBT7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VBT7TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263045-STM32F103VBT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F1
Core Processor: ARM® Cortex®-M3
Speed: 72MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 80
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F103
ARM Microcontrollers - MCU 32-Bit ARM Cortex MED Density 128kb PL
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F103VBT7TR-ND | 685-STM32F103VBT7TR | 1263045-STM32F103VBT7TR | STM32F103VBT7TR | STM32F103VBT7TR | STM32F103VBT7TR |
| Product Name | Microcontrollers | ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | |||
| Bits | Other; A/D 16x12b | |||||
| RAM | 20 KB | 20 KB | 128 KB | 20 KB | ||
| ROM | 128 KB |