STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103VBH7 STM32F103VBH7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708401-STM32F103VBH7 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LFBGA Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-LFBGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: STM32F103 Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 80 Date RAM Size: 20K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708401-STM32F103VBH7 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LFBGA Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-LFBGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: STM32F103 Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 80 Date RAM Size: 20K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103VBH7 - 708401-STM32F103VBH7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103VBH7
708401-STM32F103VBH7
Embedded - Embedded - Microcontrollers - STM32F103VBH7 708401-STM32F103VBH7
Manufacturer: STMicroelectronics Win Source Part Number: 708401-STM32F103VBH7 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LFBGA Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-LFBGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: STM32F103 Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 80 Date RAM Size: 20K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708401-STM32F103VBH7
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 72MHz
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-LFBGA
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-LFBGA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: STM32F103
Manufacturer Pack Quantity: 184
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 80
Date RAM Size: 20K x 8

Buy Now
Microcontrollers - 497-11535-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11535-ND
Microcontrollers 497-11535-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 100-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 100-LFBGA (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU - 685-STM32F103VBH7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU
685-STM32F103VBH7
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU 685-STM32F103VBH7
32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, LFBGA Product overview: STM32F103VBH7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VBH7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, LFBGA Product overview: STM32F103VBH7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103VBH7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F103VBH7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103VBH7
Microcontrollers STM32F103VBH7
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 100-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 100-LFBGA (10x10)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-100; Product Range Stmicroelectronics - 99W9798 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-100; Product Range Stmicroelectronics
99W9798
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-100; Product Range Stmicroelectronics 99W9798
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, BGA-100; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:20KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, BGA-100; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:20KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103VBH7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103VBH7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103VBH7
IC MCU 32BIT 128KB FLSH 100LFBGA

IC MCU 32BIT 128KB FLSH 100LFBGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
STM32F103VBH7
Embedded - Microcontrollers STM32F103VBH7
IC MCU 32BIT 128KB FLSH 100LFBGA

IC MCU 32BIT 128KB FLSH 100LFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F103VBH7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103VBH7
Microcontrollers STM32F103VBH7
IC MCU 32BIT 128KB FLSH 100LFBGA

IC MCU 32BIT 128KB FLSH 100LFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103VBH7
ARM Microcontrollers - MCU STM32F103VBH7
ARM Microcontrollers - MCU 32BIT Cortex M3 H/D 258 to 512 USB/CAN

ARM Microcontrollers - MCU 32BIT Cortex M3 H/D 258 to 512 USB/CAN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708401-STM32F103VBH7 497-11535-ND 685-STM32F103VBH7 STM32F103VBH7 99W9798 STM32F103VBH7 STM32F103VBH7 STM32F103VBH7 STM32F103VBH7
Product Name Embedded - Embedded - Microcontrollers - STM32F103VBH7 Microcontrollers ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-100; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 128 KB 20 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7865AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers