STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103TBU6 STM32F103TBU6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103290-STM32F103TBU 6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 26 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F103TB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-VFQFPN (6x6) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): PIC32MM0064GPL036-E/ M2; PIC32MM0032GPL036-I/ M2; PIC32MM0064GPL036-I/ M2; PIC32MM0032GPL036-E/ M2; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103290-STM32F103TBU 6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 26 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F103TB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-VFQFPN (6x6) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): PIC32MM0064GPL036-E/ M2; PIC32MM0032GPL036-I/ M2; PIC32MM0064GPL036-I/ M2; PIC32MM0032GPL036-E/ M2; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103TBU6 - 1103290-STM32F103TBU6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103TBU6
1103290-STM32F103TBU6
Embedded - Embedded - Microcontrollers - STM32F103TBU6 1103290-STM32F103TBU6
Manufacturer: STMicroelectronics Win Source Part Number: 1103290-STM32F103TBU 6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 26 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F103TB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-VFQFPN (6x6) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): PIC32MM0064GPL036-E/ M2; PIC32MM0032GPL036-I/ M2; PIC32MM0064GPL036-I/ M2; PIC32MM0032GPL036-E/ M2; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103290-STM32F103TBU6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Family Name: STM32F103TB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-VFQFPN (6x6)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 8
Alternative Parts (Cross-Reference): PIC32MM0064GPL036-E/M2; PIC32MM0032GPL036-I/M2; PIC32MM0064GPL036-I/M2; PIC32MM0032GPL036-E/M2;
Introduction Date: June 01, 2007
ECCN: 3A991.a.2
Country of Origin: China, Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 7956953P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7956953P
Microcontrollers 7956953P
STM32F103TBU6 MCU 32-bit ARM Cortex M3

STM32F103TBU6 MCU 32-bit ARM Cortex M3

Supplier's Site
Microcontrollers - 7956953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7956953
Microcontrollers 7956953
STM32F103TBU6 MCU 32-bit ARM Cortex M3

STM32F103TBU6 MCU 32-bit ARM Cortex M3

Supplier's Site
Microcontrollers - 1656667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1656667
Microcontrollers 1656667
STM32F103TBU6 MCU 32-bit ARM Cortex M3

STM32F103TBU6 MCU 32-bit ARM Cortex M3

Supplier's Site
Microcontrollers - 497-11534-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11534-ND
Microcontrollers 497-11534-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
32-bit 72MHz 128KB Embedded Microcontroller MCU - 685-STM32F103TBU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 72MHz 128KB Embedded Microcontroller MCU
685-STM32F103TBU6
32-bit 72MHz 128KB Embedded Microcontroller MCU 685-STM32F103TBU6
32-bit ARM MCU, 72MHz, 128KB Flash, UFQFPN Product overview: STM32F103TBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 72MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103TBU6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 72MHz, 128KB Flash, UFQFPN Product overview: STM32F103TBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 72MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103TBU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F103TBU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103TBU6
Embedded - Microcontrollers STM32F103TBU6
IC MCU 32BIT 128KB FLSH 36VFQFPN

IC MCU 32BIT 128KB FLSH 36VFQFPN

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M3, 72Mhz, Vfqfpn-36; Product Range Stmicroelectronics - 73T7106 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M3, 72Mhz, Vfqfpn-36; Product Range Stmicroelectronics
73T7106
Mcu, 32Bit, Cortex-M3, 72Mhz, Vfqfpn-36; Product Range Stmicroelectronics 73T7106
MCU, 32BIT, CORTEX-M3, 72MHZ, VFQFPN-36; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:20KB; No. of Pins:36Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M3, 72MHZ, VFQFPN-36; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:20KB; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103TBU6
ARM Microcontrollers - MCU STM32F103TBU6
ARM Microcontrollers - MCU 32BIT CORTEX M3 128K Flash 20KB RAM

ARM Microcontrollers - MCU 32BIT CORTEX M3 128K Flash 20KB RAM

Buy Now Datasheet
Microcontrollers - STM32F103TBU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103TBU6
Microcontrollers STM32F103TBU6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103TBU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103TBU6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103TBU6
IC MCU 32BIT 128KB FLSH 36VFQFPN

IC MCU 32BIT 128KB FLSH 36VFQFPN

Supplier's Site
Microcontrollers - STM32F103TBU6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103TBU6
Microcontrollers STM32F103TBU6
IC MCU 32BIT 128KB FLSH 36VFQFPN

IC MCU 32BIT 128KB FLSH 36VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103290-STM32F103TBU6 7956953P 7956953 497-11534-ND 685-STM32F103TBU6 STM32F103TBU6 73T7106 STM32F103TBU6 STM32F103TBU6 STM32F103TBU6 STM32F103TBU6
Product Name Embedded - Embedded - Microcontrollers - STM32F103TBU6 Microcontrollers Microcontrollers Microcontrollers 32-bit 72MHz 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Mcu, 32Bit, Cortex-M3, 72Mhz, Vfqfpn-36; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 128 KB 20 KB 20 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details