STMicroelectronics, Inc. ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU STM32F103T8U6TR

Description
32-bit ARM Cortex-M3 MCU, 72MHz, 64KB Flash, UFQFPN Product overview: STM32F103T8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T8U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 72MHz, 64KB Flash, UFQFPN Product overview: STM32F103T8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T8U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU - 685-STM32F103T8U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU
685-STM32F103T8U6TR
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU 685-STM32F103T8U6TR
32-bit ARM Cortex-M3 MCU, 72MHz, 64KB Flash, UFQFPN Product overview: STM32F103T8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T8U6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 64KB Flash, UFQFPN Product overview: STM32F103T8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T8U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103T8U6TR - 848539-STM32F103T8U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103T8U6TR
848539-STM32F103T8U6TR
Embedded - Embedded - Microcontrollers - STM32F103T8U6TR 848539-STM32F103T8U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 848539-STM32F103T8U6 TR Series: STM32F1 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 26 Family Name: STM32F103 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19332-1, 497-19332-2, 497-19332-6, STM32F103T8U6TR-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 848539-STM32F103T8U6TR
Series: STM32F1
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 26
Family Name: STM32F103
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19332-1, 497-19332-2, 497-19332-6, STM32F103T8U6TR-ND

Buy Now Datasheet
Microcontrollers - 497-19332-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19332-2-ND
Microcontrollers 497-19332-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Microcontrollers - 497-19332-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19332-6-ND
Microcontrollers 497-19332-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Microcontrollers - 497-19332-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19332-1-ND
Microcontrollers 497-19332-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Microcontrollers - STM32F103T8U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103T8U6TR
Microcontrollers STM32F103T8U6TR
IC MCU 32BIT 64KB FLASH 36VFQFPN

IC MCU 32BIT 64KB FLASH 36VFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F103T8U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103T8U6TR
Microcontrollers STM32F103T8U6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103T8U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103T8U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103T8U6TR
IC MCU 32BIT 64KB FLASH 36VFQFPN

IC MCU 32BIT 64KB FLASH 36VFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32F103T8U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103T8U6TR
Embedded - Microcontrollers STM32F103T8U6TR
IC MCU 32BIT 64KB FLASH 36VFQFPN

IC MCU 32BIT 64KB FLASH 36VFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103T8U6TR
ARM Microcontrollers - MCU STM32F103T8U6TR
ARM Microcontrollers - MCU 32-Bit ARM Cortex MED Density 64kb PL

ARM Microcontrollers - MCU 32-Bit ARM Cortex MED Density 64kb PL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103T8U6TR 848539-STM32F103T8U6TR 497-19332-2-ND STM32F103T8U6TR STM32F103T8U6TR STM32F103T8U6TR STM32F103T8U6TR STM32F103T8U6TR
Product Name ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103T8U6TR Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 20 KB 20 KB 20 KB 20 KB 20 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN CAN; SPI; UART; USART; USB
Package Type Other; UFQFPN Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details