STMicroelectronics, Inc. ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU STM32F103T6U6A

Description
32-bit ARM Cortex-M3 MCU, 72MHz, 32KB Flash, UFQFPN Product overview: STM32F103T6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T6U6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 72MHz, 32KB Flash, UFQFPN Product overview: STM32F103T6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T6U6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU - 685-STM32F103T6U6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU
685-STM32F103T6U6A
ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU 685-STM32F103T6U6A
32-bit ARM Cortex-M3 MCU, 72MHz, 32KB Flash, UFQFPN Product overview: STM32F103T6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T6U6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 32KB Flash, UFQFPN Product overview: STM32F103T6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T6U6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103T6U6A - 037831-STM32F103T6U6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103T6U6A
037831-STM32F103T6U6A
Embedded - Embedded - Microcontrollers - STM32F103T6U6A 037831-STM32F103T6U6A
Manufacturer: STMicroelectronics Win Source Part Number: 037831-STM32F103T6U6 A Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-VFQFPN (6x6) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 10K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037831-STM32F103T6U6A
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-VFQFPN (6x6)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-11530-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11530-ND
Microcontrollers 497-11530-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Vfqfpn-36; Product Range Stmicroelectronics - 99W9795 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Vfqfpn-36; Product Range Stmicroelectronics
99W9795
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Vfqfpn-36; Product Range Stmicroelectronics 99W9795
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, VFQFPN-36; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:32KB; RAM Memory Size:10KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, VFQFPN-36; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:32KB; RAM Memory Size:10KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103T6U6A
ARM Microcontrollers - MCU STM32F103T6U6A
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D PERF LN 36 PIN 32KB

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D PERF LN 36 PIN 32KB

Buy Now Datasheet
Microcontrollers - STM32F103T6U6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103T6U6A
Microcontrollers STM32F103T6U6A
IC MCU 32BIT 32KB FLASH 36VFQFPN

IC MCU 32BIT 32KB FLASH 36VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103T6U6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103T6U6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103T6U6A
IC MCU 32BIT 32KB FLASH 36VFQFPN

IC MCU 32BIT 32KB FLASH 36VFQFPN

Supplier's Site
Microcontrollers - STM32F103T6U6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103T6U6A
Microcontrollers STM32F103T6U6A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103T6U6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103T6U6A
Embedded - Microcontrollers STM32F103T6U6A
IC MCU 32BIT 32KB FLASH 36VFQFPN

IC MCU 32BIT 32KB FLASH 36VFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103T6U6A 037831-STM32F103T6U6A 497-11530-ND 99W9795 STM32F103T6U6A STM32F103T6U6A STM32F103T6U6A STM32F103T6U6A STM32F103T6U6A
Product Name ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103T6U6A Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Vfqfpn-36; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 10 KB 32 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN CAN; SPI; UART; USART; USB
Package Type Other; UFQFPN QFP; Other; 36-VFQFPN (6x6) Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers