STMicroelectronics, Inc. Microcontrollers STM32F103T4U6A

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 36-VFQFPN (6x6)
Request a Quote
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 36-VFQFPN (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, part number 57P1244, features an ARM Cortex-M3 core operating at a maximum frequency of 72 MHz. It is designed with 16 or 32 KB of Flash memory and 6 KB of SRAM, making it suitable for a variety of embedded applications. The device includes multiple peripherals such as a USB 2.0 full-speed interface, a CAN interface (2.0B Active), and six communication interfaces including I2C and USARTs. It also supports two 12-bit ADCs with up to 16 channels and features six timers, including motor control PWM capabilities. The microcontroller operates within a supply voltage range of 2.0 to 3.6 V and offers low power modes for energy-efficient applications. The package options include VFQFPN-36, which is compact and suitable for space-constrained designs. This microcontroller is RoHS compliant and part of the STM32F1 series, making it a versatile choice for engineers looking for a reliable and efficient solution for their projects.

Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, part number 57P1244, features an ARM Cortex-M3 core operating at a maximum frequency of 72 MHz. It is designed with 16 or 32 KB of Flash memory and 6 KB of SRAM, making it suitable for a variety of embedded applications. The device includes multiple peripherals such as a USB 2.0 full-speed interface, a CAN interface (2.0B Active), and six communication interfaces including I2C and USARTs. It also supports two 12-bit ADCs with up to 16 channels and features six timers, including motor control PWM capabilities. The microcontroller operates within a supply voltage range of 2.0 to 3.6 V and offers low power modes for energy-efficient applications. The package options include VFQFPN-36, which is compact and suitable for space-constrained designs. This microcontroller is RoHS compliant and part of the STM32F1 series, making it a versatile choice for engineers looking for a reliable and efficient solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8318-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8318-ND
Microcontrollers 497-8318-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F103T4U6A - 708400-STM32F103T4U6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103T4U6A
708400-STM32F103T4U6A
Embedded - Embedded - Microcontrollers - STM32F103T4U6A 708400-STM32F103T4U6A
Manufacturer: STMicroelectronics Win Source Part Number: 708400-STM32F103T4U6 A Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 2V ~ 3.6V Family Name: STM32F103T4 Categories: Integrated Circuits Supplier Device Package: 36-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-VFQFN Exposed Pad Alternative Parts (Cross-Reference): PIC32MM0064GPL036-E/ M2 ; PIC32MM0032GPL036-I/ M2 ; PIC32MM0064GPL036-I/ M2; PIC32MM0032GPL036-E/ M2 ; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: STM32F103 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 26 Date RAM Size: 6K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708400-STM32F103T4U6A
Series: TPS series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 72MHz
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Supply Voltage: 2V ~ 3.6V
Family Name: STM32F103T4
Categories: Integrated Circuits
Supplier Device Package: 36-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): PIC32MM0064GPL036-E/M2 ; PIC32MM0032GPL036-I/M2 ; PIC32MM0064GPL036-I/M2; PIC32MM0032GPL036-E/M2 ;
Introduction Date: June 01, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: STM32F103
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 26
Date RAM Size: 6K x 8

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 16KB Embedded Microcontroller MCU - 685-STM32F103T4U6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 16KB Embedded Microcontroller MCU
685-STM32F103T4U6A
ARM Cortex-M 32-bit 72MHz 16KB Embedded Microcontroller MCU 685-STM32F103T4U6A
32-bit ARM Cortex-M3 MCU, 72MHz, 16KB Flash, UFQFPN Product overview: STM32F103T4U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T4U6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 16KB Flash, UFQFPN Product overview: STM32F103T4U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103T4U6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Vfqfpn-36; Product Range Stmicroelectronics - 57P1244 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Vfqfpn-36; Product Range Stmicroelectronics
57P1244
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Vfqfpn-36; Product Range Stmicroelectronics 57P1244
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, VFQFPN-36; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:16KB; RAM Memory Size:6KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, VFQFPN-36; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:16KB; RAM Memory Size:6KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F103T4U6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103T4U6A
Microcontrollers STM32F103T4U6A
IC MCU 32BIT 16KB FLASH 36VFQFPN

IC MCU 32BIT 16KB FLASH 36VFQFPN

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F103T4U6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103T4U6A
Embedded - Microcontrollers STM32F103T4U6A
IC MCU 32BIT 16KB FLASH 36VFQFPN

IC MCU 32BIT 16KB FLASH 36VFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F103T4U6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103T4U6A
Microcontrollers STM32F103T4U6A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103T4U6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103T4U6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103T4U6A
IC MCU 32BIT 16KB FLASH 36VFQFPN

IC MCU 32BIT 16KB FLASH 36VFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103T4U6A
ARM Microcontrollers - MCU STM32F103T4U6A
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D PERF LINE 16KB

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D PERF LINE 16KB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8318-ND 708400-STM32F103T4U6A 685-STM32F103T4U6A 57P1244 STM32F103T4U6A STM32F103T4U6A STM32F103T4U6A STM32F103T4U6A STM32F103T4U6A
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F103T4U6A ARM Cortex-M 32-bit 72MHz 16KB Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Vfqfpn-36; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 10x12b
RAM 6 KB 16 KB 6 KB 6 KB 6 KB 6 KB 6 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details