STMicroelectronics, Inc. ARM Cortex-M 72MHz 768KB Embedded Microcontroller MCU STM32F103RFT6

Description
32b ARM Cortex-M3 MCU, 72MHz, 768KB Flash, LQFP Product overview: STM32F103RFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RFT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM Cortex-M3 MCU, 72MHz, 768KB Flash, LQFP Product overview: STM32F103RFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RFT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 72MHz 768KB Embedded Microcontroller MCU
685-STM32F103RFT6
ARM Cortex-M 72MHz 768KB Embedded Microcontroller MCU 685-STM32F103RFT6
32b ARM Cortex-M3 MCU, 72MHz, 768KB Flash, LQFP Product overview: STM32F103RFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RFT6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 72MHz, 768KB Flash, LQFP Product overview: STM32F103RFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RFT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103RFT6 - 121090-STM32F103RFT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103RFT6
121090-STM32F103RFT6
Embedded - Embedded - Microcontrollers - STM32F103RFT6 121090-STM32F103RFT6
Manufacturer: STMicroelectronics Win Source Part Number: 121090-STM32F103RFT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Family Name: STM32F103RF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): EFM32GG11B420F2048IQ 64-BR; EFM32GG11B420F2048IQ 64-B; MB9AF131LAPMC1; Introduction Date: February 17, 2010 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 121090-STM32F103RFT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b, D/A 2x12b
Family Name: STM32F103RF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Alternative Parts (Cross-Reference): EFM32GG11B420F2048IQ64-BR; EFM32GG11B420F2048IQ64-B; MB9AF131LAPMC1;
Introduction Date: February 17, 2010
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-11114-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11114-ND
Microcontrollers 497-11114-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics - 39T7137 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics
39T7137
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics 39T7137
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-64; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:768KB; RAM Memory Size:96KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-64; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:768KB; RAM Memory Size:96KB RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103RFT6
ARM Microcontrollers - MCU STM32F103RFT6
ARM Microcontrollers - MCU XL-Density Access Line 32-Bit 768 Kb

ARM Microcontrollers - MCU XL-Density Access Line 32-Bit 768 Kb

Buy Now Datasheet
Microcontrollers - STM32F103RFT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103RFT6
Microcontrollers STM32F103RFT6
IC MCU 32BIT 768KB FLASH 64LQFP

IC MCU 32BIT 768KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F103RFT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103RFT6
Embedded - Microcontrollers STM32F103RFT6
IC MCU 32BIT 768KB FLASH 64LQFP

IC MCU 32BIT 768KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F103RFT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103RFT6
Microcontrollers STM32F103RFT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103RFT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103RFT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103RFT6
IC MCU 32BIT 768KB FLASH 64LQFP

IC MCU 32BIT 768KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103RFT6 121090-STM32F103RFT6 497-11114-ND 39T7137 STM32F103RFT6 STM32F103RFT6 STM32F103RFT6 STM32F103RFT6 STM32F103RFT6
Product Name ARM Cortex-M 72MHz 768KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103RFT6 Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
RAM 96 KB 768 KB 96 KB 96 KB 96 KB 96 KB 96 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, UART, USART, CAN, LIN CAN; SPI; UART; USART; USB
Package Type Other; LQFP QFP; Other; 64-LQFP (10x10) LFQP; Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers