Manufacturer: STMicroelectronics
Win Source Part Number: 031282-STM32F103RET6
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 72MHz
Package: 64-LQFP
Manufacturer Device Package: *
Operating Supply Voltage: 2 V ~ 3.6 V
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 51
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Family Name: STM32F103RE
Alternative Parts (Cross-Reference): ATSAMD20J17A-AU; ATSAMDA1J16B-ABT; CY8C4147AZI-S475;
Introduction Date: April 07, 2008
ECCN: 3A991.a.2
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Motor Drive & Control, Medical, Portable Devices, Consumer Electronics, Industrial, Security, Communications & Networking
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 031282-STM32F103RET6 |
| Product Name | Integrated Circuits(ICs) |