STMicroelectronics, Inc. Microcontrollers STM32F103RCY6TR

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-WLCSP (4.47×4.4)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-WLCSP (4.47×4.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17385-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17385-2-ND
Microcontrollers 497-17385-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-WLCSP (4.47×4.4)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-WLCSP (4.47×4.4)

Buy Now Datasheet
Microcontrollers - 497-17385-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17385-1-ND
Microcontrollers 497-17385-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-WLCSP (4.47×4.4)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-WLCSP (4.47×4.4)

Buy Now Datasheet
Microcontrollers - 497-17385-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17385-6-ND
Microcontrollers 497-17385-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-WLCSP (4.47×4.4)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-WLCSP (4.47×4.4)

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU - 685-STM32F103RCY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU
685-STM32F103RCY6TR
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU 685-STM32F103RCY6TR
32-bit ARM Cortex M3 MCU, 72MHz, 256KB Flash, 64-Pin WLCSP Product overview: STM32F103RCY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RCY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 72MHz, 256KB Flash, 64-Pin WLCSP Product overview: STM32F103RCY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RCY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103RCY6TR - 038683-STM32F103RCY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103RCY6TR
038683-STM32F103RCY6TR
Embedded - Embedded - Microcontrollers - STM32F103RCY6TR 038683-STM32F103RCY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 038683-STM32F103RCY6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Family Name: STM32F103RC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-WLCSP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Alternative Parts (Cross-Reference): ATSAML21J17B-UUT; ATSAML21J18B-UUT; STM32F103RCH6; Introduction Date: April 07, 2008 ECCN: 3A991.a.2 Country of Origin: Singapore Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038683-STM32F103RCY6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Family Name: STM32F103RC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-WLCSP
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 48K x 8
Alternative Parts (Cross-Reference): ATSAML21J17B-UUT; ATSAML21J18B-UUT; STM32F103RCH6;
Introduction Date: April 07, 2008
ECCN: 3A991.a.2
Country of Origin: Singapore
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103RCY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103RCY6TR
Embedded - Microcontrollers STM32F103RCY6TR
IC MCU 32BIT 256KB FLASH 64WLCSP

IC MCU 32BIT 256KB FLASH 64WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32F103RCY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103RCY6TR
Microcontrollers STM32F103RCY6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-WLCSP (4.47×4.4)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-WLCSP (4.47×4.4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103RCY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103RCY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103RCY6TR
IC MCU 32BIT 256KB FLASH 64WLCSP

IC MCU 32BIT 256KB FLASH 64WLCSP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103RCY6TR
ARM Microcontrollers - MCU STM32F103RCY6TR
ARM Microcontrollers - MCU 32-Bit Cortex 64Kb Performance Line

ARM Microcontrollers - MCU 32-Bit Cortex 64Kb Performance Line

Buy Now Datasheet
Microcontrollers - STM32F103RCY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103RCY6TR
Microcontrollers STM32F103RCY6TR
IC MCU 32BIT 256KB FLASH 64WLCSP

IC MCU 32BIT 256KB FLASH 64WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17385-2-ND 685-STM32F103RCY6TR 038683-STM32F103RCY6TR STM32F103RCY6TR STM32F103RCY6TR STM32F103RCY6TR STM32F103RCY6TR STM32F103RCY6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103RCY6TR Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 48 KB 64 KB 256 KB 48 KB 48 KB 48 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details